EN
  • EN
  • DE

ADR5040AKSZ-REEL7

Part No ADR5040AKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 2.8μVrms
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 113472-ADR5040AKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5040AKSZ-REEL7 CAD Model

Description

Product Overview: ADR5040AKSZ-REEL7

The ADR5040AKSZ-REEL7, manufactured by Analog Devices Inc., stands as a high-precision voltage reference component that is essential in various electronic applications where stable and accurate voltage reference is critical. This product comes in a compact SOT-23 package, making it suitable for space-constrained applications while offering industry-leading performance.

Key Features

  • Precision Voltage: The ADR5040AKSZ-REEL7 provides a precise 4.096V output, which is ideal for applications requiring a 4.096V reference, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.
  • Low Temperature Coefficient: With a low temperature coefficient, this device ensures minimal deviation in output voltage over a wide temperature range, enhancing performance in variable environments.
  • Long-Term Stability: The exceptional long-term stability of the ADR5040AKSZ-REEL7 ensures consistent performance over the lifespan of the product, making it reliable for critical applications.
  • Low Noise: It features low noise output, which is crucial for high-precision electronics where noise can significantly impact the accuracy and performance of the system.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, providing flexibility in various power supply configurations.
  • Supply Current: The ADR5040AKSZ-REEL7 exhibits low supply current, making it an energy-efficient choice for battery-powered devices.

Applications

The ADR5040AKSZ-REEL7 is used in a vast array of applications that require a stable and accurate reference voltage. These include:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial control systems
  • Medical and healthcare instrumentation
  • Automotive electronics
  • Portable instrumentation

Product Packaging

The "REEL7" in the product name indicates that the ADR5040AKSZ-REEL7 is provided in a tape and reel packaging format, which is suitable for automated assembly processes, allowing for efficient high-volume production.

In conclusion, the ADR5040AKSZ-REEL7 from Analog Devices Inc. is a testament to precision engineering, offering a perfect blend of accuracy, stability, and versatility for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8821 $50.8167
57+ $1.7607 $100.3599
89+ $1.7000 $151.3000
127+ $1.5786 $200.4822
165+ $1.5179 $250.4535
206+ $1.4572 $300.1832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess