EN
  • EN
  • DE

PC47EER28-Z

Part No PC47EER28-Z
Manufacturer TDK Corporation
Catalog Ferrite Cores
Description FERRITE CORE EER 2.87UH 2PC SET / Uncoated PC47 Ferrite Core E Type 1.124" (28.55mm) Length 0.449" (11.40mm) Width Diameter 0.551" (14.00mm) Height
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components>Ferrite Cores
Mfr TDK Corporation
Series E
Package Tray
Core Type E
Supplier Device Package EER 28
Material PC47
Inductance Factor (Al) 2.87 µH
Tolerance ±25%
Gap Ungapped
Core Factor (ΣI/A) mm<sup>-1</sup> 0.78
Effective Length (le) mm 64
Effective Area (Ae) mm2 82.1
Effective Magnetic Volume (Ve) mm3 5250
Finish Uncoated
Height 0.551" (14.00mm)
Length 1.124" (28.55mm)
Width 0.449" (11.40mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.90.9630
Other Names 445-180894
Standard Package 150
Win Source Part Number 989966-PC47EER28-Z
Ultra Librarian 3D Model Ultra Librarian PC47EER28-Z CAD Model

Description

The TDK Corporation PC47EER28-Z is a ferrite core with a length of 1.124" (28.55mm), a height of 0.551" (14.00mm), and a width of 0.449" (11.40mm).

  • Length: 1.124" (28.55mm)
  • Height: 0.551" (14.00mm)
  • Width: 0.449" (11.40mm)
  • Inductance Factor (Al): 2.87 µH
  • Tolerance: ±25%
  • Effective Magnetic Volume (Ve): 5250 mm3
  • Series: E
  • ECCN: EAR99
  • Packaging: Tray
  • Pieces per Standard Package: 150
  • Additional Part Numbers: 445-180894

You May Also Be Interested in

Ferroxcube
Uncoated 3C90 Ferrite Core PM Type Length Width Diameter 0.768" (19.50mm) Height
Need more? Email Us
VACUUMSCHMELZE
FERRITE CORE TOROID 28.4UH
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core ETD Type 2.156" (54.50mm) Length 0.760" (19.30mm) Width Diameter 1.094" (27.80mm) Height
Need more? Email Us
TDK Corporation
B66361GX187 TDK Ferrite Cores & Accessories ETD34/17/11 N87OL datasheet, inventory, & pricing.
Lowest to $2.3284
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 0.630" (16.00mm) Length 0.185" (4.70mm) Width Diameter 0.323" (8.20mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core ETD Type 1.339" (34.00mm) Length 0.433" (11.00mm) Width Diameter 0.689" (17.50mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core ETD Type 1.339" (34.00mm) Length 0.433" (11.00mm) Width Diameter 0.689" (17.50mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 2.776" (70.50mm) Length 1.260" (32.00mm) Width Diameter 1.307" (33.20mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 1.654" (42.00mm) Length 0.598" (15.20mm) Width Diameter 0.835" (21.20mm) Height
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess