EN
  • EN
  • DE

TFM201610ALC-1R0MTAA

Part No TFM201610ALC-1R0MTAA
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993599-TFM201610ALC-1R0MTAA
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFM201610ALC-1R0MTAA CAD Model

Description

The TFM201610ALC-1R0MTAA is a thin-film power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits, particularly in portable devices and other applications where small size, low profile, and high efficiency are critical. Its compact design and superior electrical characteristics make it an ideal choice for miniaturized power solutions.

Applications:

  • Smartphone power supplies
  • Tablet power supplies
  • Wearable device power supplies
  • DC-DC converters
  • Power management circuits
  • Point-of-Load (POL) regulators

Features:

  • Small size (2.0 x 1.6 x 1.0 mm)
  • Low profile
  • High inductance value (1.0 µH)
  • High current handling capability
  • Low DC resistance (DCR)
  • Excellent saturation characteristics
  • Magnetically shielded construction

Benefits:

  • Miniaturization of power supply circuits
  • Improved power efficiency
  • Reduced board space requirements
  • Stable inductance over temperature and current
  • Minimized electromagnetic interference (EMI)
  • Reliable performance in demanding environments

Additional Details:

The TFM201610ALC-1R0MTAA features a compact footprint of 2.0 x 1.6 mm and a low profile of 1.0 mm, allowing for dense component placement on printed circuit boards (PCBs). The 1.0 µH inductance value is suitable for a variety of power supply applications. The high current handling capability enables the inductor to support high-power loads without saturation. The low DC resistance (DCR) minimizes power losses, contributing to improved power efficiency. The excellent saturation characteristics ensure stable inductance even under high current conditions.

The magnetically shielded construction minimizes electromagnetic interference (EMI), reducing the impact on surrounding components. The TFM201610ALC-1R0MTAA is a reliable and high-performance inductor suitable for miniaturized power supply solutions in portable devices and other demanding applications. Refer to the TDK datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess