EN
  • EN
  • DE

ADP5014ACPZ-R7

Part No ADP5014ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG QD 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Buck Switching Regulator IC Positive Programmable 0.5V 4 Output 2A, 4A, 1A, 2A 40-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-WQ (6x6)
Family Name ADP5014
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5014ACPZ-R7DKR, ADP5014ACPZ-R7CT, ADP5014ACPZ-R7TR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910712-ADP5014ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP5014ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADP5014ACPZ-R7: A Compact, High-Efficiency Power Management Solution

The ADP5014ACPZ-R7 from Analog Devices Inc. is an integrated power management unit that combines four high-performance buck regulators in a compact 32-lead LFCSP package. This versatile product is designed to meet the rigorous power requirements of modern portable and space-constrained applications, offering a high level of integration to minimize external component count and maximize system reliability.

The ADP5014ACPZ-R7 features a wide input voltage range from 4.5 V to 15 V, making it suitable for a variety of supply sources, including standard 5V and 12V rails. Each of the four synchronous step-down regulators is capable of delivering up to 4 A of continuous output current, with high efficiency to reduce power loss and improve battery life in portable devices.

Flexibility is a key advantage of the ADP5014ACPZ-R7. The device offers programmable switching frequencies from 300 kHz to 1.2 MHz, allowing designers to optimize performance for their specific application requirements. Additionally, the regulators can be synchronized to an external clock to reduce electromagnetic interference (EMI), a critical consideration in sensitive electronic equipment.

With integrated power-on-reset and precision enable inputs, the ADP5014ACPZ-R7 ensures reliable startup and power sequencing for multi-rail systems. The device also includes a range of protective features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding your system from a variety of fault conditions.

For applications requiring a compact, efficient, and reliable power management solution, the Analog Devices ADP5014ACPZ-R7 is an excellent choice. Its ease of use, combined with the quality and support from Analog Devices, makes it a preferred option for designers in industries ranging from telecommunications to industrial automation, healthcare, and consumer electronics.

Whether you're developing an advanced portable device or a complex digital system, the ADP5014ACPZ-R7 can help you achieve a streamlined power architecture with its high integration, performance, and flexibility.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8223 $58.9338
13+ $8.0593 $104.7709
20+ $7.8075 $156.1500
27+ $7.5556 $204.0012
35+ $7.3038 $255.6330
46+ $6.5482 $301.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,670 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess