EN
  • EN
  • DE

LCDA12C-1.TC/L/T

Part No LCDA12C-1.TC/L/T
Manufacturer Semtech Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069046-LCDA12C-1.TC/L/T
Categories OEM Parts(J-L)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCDA12C-1.TC/L/T CAD Model

Description

The LCDA12C-1.TC/L/T is a Transient Voltage Suppressor (TVS) diode array manufactured by Semtech Corporation. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is commonly used to safeguard data lines and power lines in various electronic devices. The LCDA series is known for its fast response time and low clamping voltage, providing effective protection against transient threats.

Applications:

  • Data Lines Protection: Used to protect USB ports, Ethernet ports, HDMI ports, and other data interfaces.
  • Power Line Protection: Employed to protect power supplies and power distribution circuits from voltage surges.
  • Communication Equipment: Found in telecom equipment, networking devices, and wireless communication systems.
  • Consumer Electronics: Integrated into smartphones, tablets, laptops, and other portable devices.
  • Industrial Equipment: Used in industrial controllers, sensors, and automation systems.

Features:

  • TVS Diode Array: Provides multiple protection channels in a single package.
  • Low Clamping Voltage: Limits the voltage across the protected component during a transient event.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package: Allows for space-saving integration in compact electronic designs.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Enhanced Reliability: Protects sensitive components from damage due to transient events.
  • Improved System Uptime: Reduces the risk of system failures caused by ESD, EFT, and lightning surges.
  • Reduced Maintenance Costs: Minimizes the need for component replacements and system repairs.
  • Increased Product Lifespan: Extends the operational life of electronic devices.
  • Compliance with Industry Standards: Meets regulatory requirements for ESD and surge protection.

Additional Details:

The LCDA12C-1.TC/L/T is designed to protect up to 12V circuits. It typically features a standoff voltage of 12V and a clamping voltage of around 20V during a surge event (check datasheet for specific voltage). The peak pulse current capability varies depending on the test waveform (e.g., IEC 61000-4-2, IEC 61000-4-5), and is specified in the datasheet. It is packaged in a small outline package (SOP) or similar surface-mount package for easy integration. The operating temperature range is typically between -40°C to +125°C. The device is designed to meet industry standards such as IEC 61000-4-2 for ESD protection and IEC 61000-4-5 for surge protection. The suffixes '/L/T' likely indicate specific tape and reel packaging information. Refer to the official Semtech datasheet for detailed electrical characteristics and performance specifications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess