EN
  • EN
  • DE

CRZ15

Part No CRZ15
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes - Zener - Single
Description TOSHIBA Zener Diode Silicon Epitaxial Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1163066-CRZ15
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CRZ15 CAD Model

Description

The CRZ15 is a Zener diode manufactured by Toshiba Semiconductor and Storage. Zener diodes are semiconductor devices that allow current to flow in either forward or reverse direction. However, they are specifically designed to reliably allow current to flow in the reverse direction when a certain voltage (the Zener voltage) is reached. This characteristic makes them useful in voltage regulation and protection circuits.

Overview: The CRZ15 is a general-purpose Zener diode designed for voltage regulation and transient voltage suppression. It offers a stable Zener voltage and a low reverse leakage current, making it suitable for a variety of electronic applications. The diode is available in a small surface-mount package, facilitating easy integration into compact circuit designs.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive electronic components from voltage spikes.
  • Clipping Circuits: Limiting the voltage to a specific level in signal processing applications.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage.
  • Reference Voltage: Providing a stable reference voltage for analog circuits.

Features:

  • Zener Voltage: 15V Zener voltage.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Able to withstand large current surges without damage.
  • Small Surface-Mount Package: Facilitates easy integration into compact circuit designs.
  • Stable Zener Voltage: Provides a consistent and reliable voltage regulation.

Benefits:

  • Voltage Regulation: Provides a stable and regulated output voltage.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.
  • Easy Integration: Small package size simplifies circuit design and assembly.
  • Cost-Effective: Provides a low-cost solution for voltage regulation and protection.

Additional Details:

The CRZ15 is typically available in a SOD-323 or similar surface-mount package. It has a power dissipation rating that should be carefully considered based on the specific application requirements. The Zener voltage tolerance is typically around ±5%, but this can vary depending on the specific grade. Proper heat sinking may be required in high-power applications to prevent overheating. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1580 $58.2120
34+ $3.4119 $116.0046
53+ $3.3045 $175.1385
73+ $3.1982 $233.4686
94+ $3.0919 $290.6386
125+ $2.7720 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess