EN
  • EN
  • DE

AD8276ARZ-R7

Part No AD8276ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Wide Supply Range, Low Cost Unity-Gain Difference Amplifiers | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Differential
Output Type Rail-to-Rail
Slew Rate 1.1V/μs
Gain Bandwidth Product 550kHz
Voltage - Input Offset 100μV
Supply Current 200μA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±2V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8276
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138405-AD8276ARZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8276ARZ-R7 CAD Model

Description

AD8276ARZ-R7 Product Image

The AD8276ARZ-R7 is a highly integrated, precision unity-gain difference amplifier engineered by Analog Devices Inc., a leader in high-performance analog technology. This device is designed to offer a combination of wide input voltage range, low power consumption, and excellent dc precision, making it ideal for a broad array of applications including battery-powered devices, power supply control, and data acquisition systems.

Key Features:

  • Wide Power Supply Range: The AD8276ARZ-R7 operates over a wide supply voltage range of ±2.5 V to ±18 V, or 5 V to 36 V single supply, providing flexibility in various circuit configurations and ensuring compatibility with a multitude of other electronic components.
  • Low Power Consumption: With a quiescent current of just 400 µA maximum, this component is optimized for energy-efficient applications, contributing to the extended battery life of portable devices.
  • High Accuracy: The device features a low input offset voltage, low input bias current, and a high common-mode rejection ratio (CMRR), making it suitable for precision applications that require accurate signal amplification.
  • Unity-Gain Configuration: The AD8276ARZ-R7 is configured in a unity-gain setting, which means it provides a buffered output that is equal to the difference between the input voltages, without any amplification or attenuation.

Applications:

  • Battery-powered instrumentation
  • Power supply control and protection
  • Data acquisition systems
  • Medical instrumentation
  • Automotive battery monitoring

The AD8276ARZ-R7 is available in a robust 8-lead SOIC package, ensuring ease of integration into PCB designs. Its small footprint and surface-mount form factor make it an excellent choice for space-constrained applications. Analog Devices Inc. provides detailed technical documentation, including datasheets and application notes, to assist designers in implementing the AD8276ARZ-R7 into their projects seamlessly.

With its combination of low power, high accuracy, and wide supply range, the AD8276ARZ-R7 is a versatile component that enhances the performance and reliability of electronic systems across various industries.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8503 $51.3054
38+ $2.6699 $101.4562
59+ $2.5797 $152.2023
84+ $2.3993 $201.5412
109+ $2.3091 $251.6919
136+ $2.2189 $301.7704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess