EN
  • EN
  • DE

ADP5020ACPZ-R7

Part No ADP5020ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC REG LDO DUAL BUCK 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Operating Supply Current 10mA
Supply Voltage - Operating 2.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-LFCSP-VQ (4x4)
Win Source Part Number 1033931-ADP5020ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP5020ACPZ-R7 CAD Model

Description

Product Overview: ADP5020ACPZ-R7 from Analog Devices Inc.

The ADP5020ACPZ-R7 is a highly integrated power management solution designed by Analog Devices Inc., renowned for their precision engineering in the field of semiconductor technology. This advanced product is tailored to meet the demanding requirements of space-constrained and power-sensitive applications. It is particularly well-suited for portable and battery-powered devices, where efficiency and reliability are paramount.

Key Features

  • Multipurpose Power Management: The ADP5020ACPZ-R7 combines multiple functionalities in one package, including a dual buck regulator and a supervisory circuit. This integration simplifies design and saves space on the PCB.
  • High Efficiency: With its high-efficiency step-down regulators, this device ensures extended battery life, making it ideal for portable devices that require long periods of operation between charges.
  • Compact Form Factor: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADP5020ACPZ-R7 minimizes the footprint on the circuit board, which is critical for space-sensitive designs.
  • Programmable Output: The output voltages are programmable via an I2C interface, providing flexibility and precision for various voltage requirements.
  • Wide Input Voltage Range: The device supports an input voltage range of 2.3V to 5.5V, accommodating a variety of power sources.

Applications

  • Mobile Phones and Smart Devices
  • Wireless Headsets and Earbuds
  • Portable Media Players
  • Wearable Electronics
  • Health and Fitness Monitors

The ADP5020ACPZ-R7 is a testament to Analog Devices Inc.'s commitment to delivering high-performance, integrated power management solutions. By leveraging this device, designers can achieve a balance between power efficiency and compact design, enabling them to create the next generation of innovative portable devices.

With its robust feature set and versatile applications, the ADP5020ACPZ-R7 stands out as a smart choice for any project requiring a reliable and efficient power management system. Analog Devices Inc. provides detailed technical documentation and support, ensuring that integrating the ADP5020ACPZ-R7 into your design is a smooth and successful process.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess