EN
  • EN
  • DE

ADP5022XCBZ-6-R7

Part No ADP5022XCBZ-6-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BCK/LNR SYNC 16WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Number of Outputs 3
Frequency - Switching 3MHz
Voltage/Current - Output 1 Fixed, Fixed, Fixed, 1V, 600mA
Voltage/Current - Output 2 Fixed, Fixed, Fixed, 1.8V, 600mA
Voltage/Current - Output 3 Fixed, Fixed, Fixed, 2.5V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFBGA, WLCSP
Supplier Device Package 16-WLCSP (2.08x2.08)
Base Product Number ADP5022
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377764-ADP5022XCBZ-6-R7
Ultra Librarian 3D Model Ultra Librarian ADP5022XCBZ-6-R7 CAD Model

Description

ADP5022XCBZ-6-R7 Integrated Power Solution

The ADP5022XCBZ-6-R7 is a cutting-edge integrated power solution from Analog Devices Inc., designed to deliver high-efficiency and reliable power management for advanced electronic systems. This product combines two high-performance buck regulators and a supervisory circuit in a compact package, making it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The ADP5022XCBZ-6-R7 features synchronous step-down regulators that provide efficient power conversion, which helps to minimize heat generation and improve overall system performance.
  • Dual Buck Regulators: With two integrated buck regulators, this device can supply two different voltage rails simultaneously, simplifying the power supply design and reducing the bill of materials.
  • Adjustable Output Voltage: The output voltage of each regulator can be independently adjusted to meet the specific requirements of the application, providing design flexibility.
  • Small Footprint: Housed in a compact WLCSP (Wafer Level Chip Scale Package), the ADP5022XCBZ-6-R7 saves valuable board space and is suitable for portable and miniaturized electronic devices.
  • Supervisory Circuit: An integrated supervisory circuit monitors the system voltage and provides a reset signal, ensuring reliable operation and protection for the connected load.
  • Power Good Indicators: The device includes power good indicators for each regulator, which can be used for power sequencing and system status monitoring.

Applications

The ADP5022XCBZ-6-R7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless infrastructure
  • Networking and telecommunication systems
  • Industrial and instrumentation equipment

Product Specifications

This product is offered in a WLCSP package and is characterized by the following specifications:

  • Input Voltage Range: 2.3V to 5.5V
  • Adjustable Output Voltage Range: 0.8V to Vin
  • High Switching Frequency: Up to 3MHz
  • Overcurrent Protection and Thermal Shutdown
  • RoHS Compliant and Pb-Free

With its robust set of features, the ADP5022XCBZ-6-R7 from Analog Devices Inc. is a comprehensive power management solution that enhances the efficiency and reliability of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess