EN
  • EN
  • DE

ADP5023ACPZ-R7

Part No ADP5023ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual 3 MHz, 800 mA Buck
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Function Any Function
Number of Outputs 3
Frequency - Switching 3MHz
Voltage/Current - Output 1 0.8 V ~ 3.8 V, 800mA
Voltage/Current - Output 2 0.8 V ~ 3.8 V, 800mA
Voltage/Current - Output 3 0.8 V ~ 4.75 V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1141364-ADP5023ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADP5023A
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP5023ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADP5023ACPZ-R7 Overview

The ADP5023ACPZ-R7 is a high-performance, dual-channel regulator designed by Analog Devices Inc., a renowned leader in the manufacture of semiconductor products. This integrated circuit (IC) combines a high-efficiency, step-down DC-to-DC converter with a low-dropout (LDO) linear regulator, making it an ideal power management solution for space-constrained applications.

The step-down converter operates over a wide input voltage range of 2.3 V to 5.5 V, which allows it to accommodate a variety of power sources, from single-cell lithium-ion batteries to standard 3.3 V or 5 V power rails. The converter is capable of delivering up to 800 mA of output current, ensuring sufficient power for demanding applications. Its high-switching frequency is optimized for small-sized components, which reduces the overall footprint of the power supply design on the circuit board.

The LDO regulator in the ADP5023ACPZ-R7 provides an additional regulated voltage, delivering up to 300 mA of output current. This LDO is designed to maintain a low dropout voltage even at full load, which enhances efficiency and prolongs battery life in portable devices. The LDO output is adjustable, allowing for precise voltage regulation tailored to specific circuit requirements.

Featuring automatic power-saving mode, the ADP5023ACPZ-R7 improves efficiency at light loads, which is critical for battery-powered devices where extending operational lifetime is a priority. The device also includes a range of protective features such as over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown, ensuring reliable operation under various conditions.

The ADP5023ACPZ-R7 comes in a compact, 16-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for automated assembly processes, and its small size is beneficial for portable and wearable technology. The R7 suffix indicates that this product is offered in reel packaging, which facilitates efficient handling and manufacturing for high-volume production.

Overall, the ADP5023ACPZ-R7 from Analog Devices Inc. is a versatile power management IC that combines efficiency, compactness, and reliability, making it an excellent choice for designers looking to optimize power in their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9573 $55.7011
16+ $6.5291 $104.4656
24+ $6.3250 $151.8000
33+ $6.1210 $201.9930
43+ $5.9170 $254.4310
57+ $5.3049 $302.3793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess