EN
  • EN
  • DE

ADP5034ACPZ-1

Part No ADP5034ACPZ-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709397-ADP5034ACPZ-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP5034ACPZ-1 CAD Model

Description

The ADP5034ACPZ-1 from Analog Devices Inc. is a highly integrated power management solution designed for space-constrained applications. This device combines two high-performance buck regulators and two low dropout (LDO) regulators in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that measures just 4mm x 4mm. The ADP5034ACPZ-1 is engineered to provide a reliable and efficient power supply for a variety of systems, including microprocessors, FPGAs, and other digital ICs.

Key Features

  • Dual Buck Regulators: The ADP5034ACPZ-1 features two high-efficiency, step-down, switching regulators with an input voltage range of 2.75V to 5.5V. These regulators are capable of delivering up to 1.2A and 1.5A of continuous output current, respectively.
  • Dual LDO Regulators: In addition to the buck regulators, the device includes two LDOs that provide up to 300mA of output current each. The LDOs offer low noise performance and are ideal for powering noise-sensitive components such as RF or analog circuits.
  • High Efficiency: The buck regulators utilize a high switching frequency that allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution with high efficiency.
  • Programmable Sequencing: The ADP5034ACPZ-1 allows for programmable power-up and power-down sequencing, which is essential for managing system power requirements and ensuring reliable operation.
  • Thermal Protection: The device features built-in thermal overload protection that shuts down the regulators if the die temperature exceeds safe operating limits, thus providing additional reliability.
  • Low Quiescent Current: It offers a low quiescent current that helps to maximize battery life in portable applications.

Applications

The ADP5034ACPZ-1 is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Space-constrained applications such as wearables and IoT devices
  • Microprocessor/ASIC/FPGA power supplies
  • Wireless and networking devices
  • Medical and healthcare devices

With its comprehensive feature set and compact form factor, the ADP5034ACPZ-1 from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management systems in space-limited applications.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,308 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess