The ADP5035 from Analog Devices Inc. is a highly integrated power management solution that combines two high-performance buck regulators and two low dropout (LDO) regulators in a compact package. This power solution is designed to cater to a wide range of applications, including portable and battery-powered devices, where space and efficiency are critical considerations.
Key Features
- High Efficiency: The buck regulators utilize a high switching frequency and a current mode, constant frequency PWM control scheme that results in a fast transient response and high efficiency across a wide load range.
- Adjustable Output Voltage: Both buck regulators and LDOs offer adjustable output voltage, providing design flexibility to meet various application requirements.
- Low Quiescent Current: The ADP5035 is optimized for low quiescent current, which is essential for extending battery life in portable applications.
- Compact Package: The device is available in a compact, 24-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB and is suitable for space-constrained applications.
- Thermal Protection: Built-in thermal overload protection safeguards the device against excessive power dissipation that could lead to high junction temperatures.
Applications
The ADP5035 is ideal for powering a wide array of devices such as:
- Microprocessors and DSPs
- Wireless and GPS devices
- Portable and battery-powered equipment
- Healthcare and medical devices
- Industrial and instrumentation systems
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
2.3V to 5.5V |
| Buck Regulator Output Voltage Range |
0.8V to Vin |
| LDO Output Voltage Range |
0.8V to 3.3V |
| Switching Frequency |
Up to 3 MHz |
| Operating Temperature Range |
-40°C to +125°C |
For detailed technical specifications, application circuits, and additional information, visit the Analog Devices Inc. website or refer to the ADP5035 datasheet.