EN
  • EN
  • DE

NCV78M15BDTRKG

Part No NCV78M15BDTRKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 15V 0.5A DPAK3 / Standard Regulator Pos 15V 0.5A Automotive 3-Pin(2+Tab) DPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel package
Number of Regulators 1
Output Current 500mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package DPAK
Win Source Part Number 790649-NCV78M15BDTRKG
Popularity Medium
Supply and Demand Status Limited
Family Name NCV78M15
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NCV78M15BDTRKG CAD Model

Description

ON Semiconductor NCV78M15BDTRKG Voltage Regulator

The ON Semiconductor NCV78M15BDTRKG is a robust, high-performance positive voltage regulator designed for automotive and other applications requiring low dropout and high precision. This linear voltage regulator offers a fixed output voltage of 15V with a maximum output current of 500mA, making it an ideal choice for providing stable voltage to sensitive electronic components in a variety of systems.

Constructed with the latest technology, the NCV78M15BDTRKG boasts excellent thermal performance and a low dropout voltage, which ensures efficient operation even at low input voltages. Its ability to maintain a consistent output voltage despite fluctuations in the input voltage or load conditions is a testament to its exceptional line and load regulation characteristics.

The device is housed in a DPAK package, which is known for its compact footprint and excellent power dissipation capabilities. This makes the NCV78M15BDTRKG suitable for space-constrained applications while still maintaining a high degree of reliability and performance.

Key features of the NCV78M15BDTRKG include:

  • Fixed Output Voltage: 15V
  • Output Current: Up to 500mA
  • Low Dropout Voltage
  • Excellent Line and Load Regulation
  • Thermal Overload Protection
  • Short Circuit Protection
  • Wide Operating Temperature Range: -40°C to +125°C
  • Automotive Grade Product

With built-in protection features such as thermal overload protection and short circuit protection, the NCV78M15BDTRKG ensures safe operation under abnormal conditions. These safeguards contribute to the overall durability and longevity of the regulator, as well as the safety of the electronic system it is integrated into.

Whether it's for automotive electronics, industrial control systems, or consumer electronics, the NCV78M15BDTRKG from ON Semiconductor is a reliable choice for designers and engineers looking for a voltage regulator that combines precision, efficiency, and resilience in a compact package.

For detailed specifications and application guidelines, it is recommended to consult the official datasheet provided by ON Semiconductor, which offers in-depth information to ensure proper usage and integration of the NCV78M15BDTRKG into your electronic designs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3686 $58.9760
385+ $0.3025 $116.4625
595+ $0.2931 $174.3945
815+ $0.2836 $231.1340
1,055+ $0.2741 $289.1755
1,410+ $0.2458 $346.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess