EN
  • EN
  • DE

ADP5035DC

Part No ADP5035DC
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816768-ADP5035DC
Ultra Librarian 3D Model Ultra Librarian ADP5035DC CAD Model

Description

Analog Devices Inc. ADP5035DC Product Overview

The ADP5035DC from Analog Devices Inc. represents a cutting-edge integrated circuit designed to cater to the demanding power management requirements of modern electronic devices. As a multi-output regulator, the ADP5035DC combines high performance, efficiency, and versatility, making it an ideal choice for a wide range of applications, including portable and battery-powered systems.

Key Features

  • Dual Channel Regulator: The ADP5035DC features two independent voltage regulators, allowing for simultaneous management of different voltage rails within a system.
  • High Efficiency: The device is engineered to provide high power conversion efficiency, which is crucial for extending battery life in portable applications.
  • Low Noise Operation: With its low noise characteristics, the ADP5035DC is suitable for noise-sensitive applications such as RF or audio circuits, ensuring minimal interference with sensitive signal paths.
  • Flexible Voltage Options: The output voltages are adjustable, providing designers with the flexibility to tailor the power supply to the needs of specific circuits or components.
  • Thermal Protection: The built-in thermal protection feature helps prevent damage from overheating, enhancing the reliability and longevity of the device.

Applications

The versatility of the ADP5035DC makes it an excellent choice for a diverse array of electronic systems, including:

  • Mobile Phones
  • Portable Media Players
  • Digital Cameras
  • Wireless Networking Devices
  • Medical Instruments

Technical Specifications

With a compact package and robust design, the ADP5035DC is built to meet stringent specifications:

  • Input Voltage Range: Suitable for a variety of input voltages
  • Output Voltage Range: Adjustable to meet the requirements of the target application
  • Package: Available in a package that is easy to integrate into PCB designs

In summary, the ADP5035DC from Analog Devices Inc. offers a powerful solution for managing the power requirements of today's sophisticated electronic devices. Its combination of dual-channel regulation, high efficiency, low noise, and thermal protection makes it a go-to component for designers looking to optimize power management in their products.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess