EN
  • EN
  • DE

SN74LVC1G98DBVR

Part No SN74LVC1G98DBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description CONFIGURABLE MULTIPLE-FUNCTION GATE | IC CONFIG MULT-FUNC GATE SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Configurable Multiple Function
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number 74LVC1G98
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255580-SN74LVC1G98DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G98DBVR CAD Model

Description

The SN74LVC1G98DBVR from Texas Instruments is a versatile, low-voltage, configurable multiple-function gate that offers a wide range of logic operations. This single gate is capable of over 50 different functions, including various combinations of AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer operations. Its flexible design allows for a multitude of logic needs within a single package, making it an excellent choice for saving space on densely populated circuit boards.

Fabricated with an advanced CMOS technology, the SN74LVC1G98DBVR ensures low power consumption while maintaining high-speed operation. It operates from a 1.65V to 5.5V power supply, making it suitable for interfacing with both 3.3V and 5V logic levels. This feature is particularly useful in mixed-voltage systems where level shifting is required.

The device comes in a small, surface-mount SOT-23-6 package, identified by its DBVR suffix, which is ideal for space-constrained applications. Its compact size, coupled with its ability to perform multiple logic functions, reduces the need for multiple different logic chips, thereby minimizing the overall footprint on the PCB.

The SN74LVC1G98DBVR boasts a robust design that includes over-voltage tolerant inputs, which allow input voltages above the supply voltage without causing damage. This feature enhances the durability of the device in unpredictable voltage environments. Additionally, the device supports a wide operating temperature range, ensuring reliable performance across various environmental conditions.

Key specifications include:

  • Multiple logic functions in one device
  • Low static power consumption
  • Wide operating voltage range (1.65V to 5.5V)
  • High on-off output voltage ratio
  • Low input capacitance
  • Over-voltage tolerant inputs
  • Operating temperature range: -40°C to +85°C
  • SOT-23-6 package for reduced space requirements

The SN74LVC1G98DBVR is an ideal choice for designers looking for a flexible, high-performance solution to implement various logic functions in applications such as consumer electronics, computing devices, and embedded systems. Its ability to be reconfigured to meet the changing needs of a circuit makes it a valuable component for both prototyping and production.

You May Also Be Interested in

Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.0969
Texas Instruments
IC CONFIG MULTI FUNCTION 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Lowest to $0.3972
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES / Configurable Circuit Input
Lowest to $3.2617
Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Microchip Technology
IC GATE CML UNIV I/O TERM 16MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1438 $50.3300
850+ $0.1180 $100.3000
1,315+ $0.1144 $150.4360
1,810+ $0.1107 $200.3670
2,340+ $0.1070 $250.3800
3,130+ $0.0959 $300.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,470 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess