EN
  • EN
  • DE

AD587

Part No AD587
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Precision 10 V Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136566-AD587
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD587 CAD Model

Description

The AD587 is a high-precision voltage reference module from Analog Devices Inc., renowned for its outstanding stability and accuracy. This reference device is a key component in precision measurement, data acquisition, and control systems, providing a stable voltage reference for analog-to-digital and digital-to-analog converters, as well as other high-precision circuit applications.

Key Features:

  • High Output Voltage: The AD587 offers a high output voltage of 10V with a tight initial accuracy of ±5 mV.
  • Low Temperature Coefficient: Features an impressive temperature coefficient as low as 5 ppm/°C, ensuring reliable performance across a wide temperature range.
  • Low Noise: It boasts an exceptionally low noise performance of 4 µV p-p (0.1 Hz to 10 Hz), making it ideal for sensitive applications.
  • Long-Term Stability: Exhibits excellent long-term stability, minimizing drift over time and ensuring consistent performance.
  • High Load-Driving Capability: Capable of sourcing up to 10 mA of output current, the AD587 can drive high-load applications with ease.
  • Drop-in Replacement: Designed to be a drop-in replacement for older references, providing an easy upgrade path for existing designs.

Applications:

  • Precision data systems
  • High-resolution converters
  • Industrial process control systems
  • Portable instrumentation
  • Battery-powered devices

The AD587's robust design ensures that it is immune to the effects of harsh conditions, including high levels of supply voltage variations and environmental factors. Its hermetic packaging options, such as the 8-lead TO-99 and the 8-lead plastic DIP, provide additional reliability for demanding applications.

With its combination of high precision, stability, and versatility, the AD587 from Analog Devices Inc. stands out as a superior choice for professionals seeking a dependable voltage reference for their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.8276 $58.8276
3+ $48.2698 $144.8094
4+ $46.7613 $187.0452
6+ $45.2529 $271.5174
7+ $43.7445 $306.2115
9+ $39.2192 $352.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess