EN
  • EN
  • DE

ADP5042ACPZ-2-R7

Part No ADP5042ACPZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BCK/LNR SYNC 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Number of Outputs 3
Frequency - Switching 3MHz
Voltage/Current - Output 1 1.5V, 800mA
Voltage/Current - Output 2 1.8V, 300mA
Voltage/Current - Output 3 3.3V, 300mA
w/LED Driver No
w/Supervisor Yes
w/Sequencer Yes
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADP5042
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910721-ADP5042ACPZ-2-R7
Ultra Librarian 3D Model Ultra Librarian ADP5042ACPZ-2-R7 CAD Model

Description

ADP5042ACPZ-2-R7 - Integrated Power Solution from Analog Devices Inc.

The ADP5042ACPZ-2-R7 is a versatile and compact integrated power management unit produced by Analog Devices Inc., a leader in high-performance analog technology. This device is designed to cater to the needs of space-constrained applications by combining multiple power solutions into a single package. It is an ideal choice for powering a wide range of portable and battery-operated devices, such as medical instruments, industrial control systems, and wireless communication devices.

The ADP5042ACPZ-2-R7 integrates two high-efficiency, synchronous step-down dc-to-dc regulators and two low-dropout (LDO) linear regulators, providing a comprehensive power management solution. This multi-channel regulator allows for a flexible and efficient design, enabling designers to optimize power conversion for specific voltage rails and system requirements.

Key Features:

  • High Integration: Two step-down switching regulators and two LDOs in one compact 24-lead LFCSP (4 mm × 4 mm) package.
  • Efficiency: Synchronous buck regulators with peak efficiencies up to 95%, reducing heat dissipation and improving battery life.
  • Versatility: Wide input voltage range from 2.3 V to 5.5 V, suitable for a variety of supply sources including single-cell Li-Ion batteries.
  • Adjustable Output: Flexible output voltage options, adjustable via external resistors to meet specific application requirements.
  • Low Quiescent Current: Optimized for battery-powered applications with low quiescent current to prolong battery life.
  • Protection Features: Built-in overcurrent protection, thermal shutdown, and under-voltage lockout to ensure safe operation under adverse conditions.

Applications:

  • Portable and battery-powered devices
  • Medical instruments
  • Industrial and instrumentation systems
  • Wireless communication devices

The ADP5042ACPZ-2-R7 is a reliable and high-performance solution for designers looking to streamline their power supply design with a single, integrated package. Its small footprint, combined with its high efficiency and rich feature set, make it an excellent choice for modern electronic systems where space and power efficiency are critical.

With the ADP5042ACPZ-2-R7, Analog Devices Inc. continues to demonstrate its commitment to providing innovative power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6895 $51.2055
22+ $4.6684 $102.7048
34+ $4.5225 $153.7650
46+ $4.3766 $201.3236
60+ $4.2307 $253.8420
80+ $3.7930 $303.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess