EN
  • EN
  • DE

ADP5050ACPZ-R7

Part No ADP5050ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (4), Linear (LDO) (1)
Function Any Function
Number of Outputs 5
Frequency - Switching 740kHz
Voltage/Current - Output 1 0.85 V ~ 1.6 V, PROG
Voltage/Current - Output 2 3.3 V ~ 5 V, PROG
Voltage/Current - Output 3 1.2 V ~ 1.8 V, 1.2A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 4.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 48-WFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-WQ (7x7)
Win Source Part Number 1141370-ADP5050ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP5050
Introduction Date May 03, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP5050ACPZ-R7 CAD Model

Description

Product Overview: ADP5050ACPZ-R7 from Analog Devices Inc.

The ADP5050ACPZ-R7 from Analog Devices Inc. is a high-performance, integrated power solution that combines multiple voltage regulators in a compact package. Designed for space-constrained applications, this versatile device provides a robust power management solution for a wide range of products, including telecommunications, networking equipment, and industrial systems.

Key Features:

  • Multi-Channel Regulators: The ADP5050ACPZ-R7 integrates four high-efficiency, step-down, synchronous buck regulators and one 200 mA low dropout (LDO) regulator. This combination allows for a flexible power management scheme that can cater to various voltage requirements within a system.
  • High Efficiency: The synchronous buck regulators are designed for high efficiency across a wide load range, which is critical for maintaining thermal performance and extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage of each channel can be adjusted through external resistors, providing design flexibility to match specific voltage requirements of different components within the system.
  • Compact Package: Housed in a compact 32-lead LFCSP (5x5mm) package, the ADP5050ACPZ-R7 minimizes the footprint on the PCB, freeing up space for other critical components.
  • Protection Features: The device includes a range of protection features such as overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Power Sequencing: The ADP5050ACPZ-R7 supports programmable power sequencing, which simplifies system power-up and power-down sequences, enhancing the stability and reliability of the overall system.

Applications:

The ADP5050ACPZ-R7 is suitable for a variety of applications where multiple power rails and high efficiency are required. It is particularly useful in:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • Industrial and instrumentation systems
  • Healthcare and medical devices
  • Portable and battery-powered devices

With its integrated approach to power management, the ADP5050ACPZ-R7 offers a compact, efficient, and reliable solution for managing multiple power rails in complex electronic systems, making it a go-to choice for engineers and designers looking to optimize their power architecture.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8128 $53.4384
7+ $14.6156 $102.3092
11+ $14.1589 $155.7479
15+ $13.7021 $205.5315
19+ $13.2454 $251.6626
26+ $11.8752 $308.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess