EN
  • EN
  • DE

ADP5070ACPZ

Part No ADP5070ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC INV ADJ 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative (Dual Rail)
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.85V
Voltage Input MAX 15V
Output Voltage 0.8V, 1.6V
Output Voltage MAX ±39V
Output Current 600mA, 1A
Frequency - Switching 1.2MHz, 2.4MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 768046-ADP5070ACPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADP5070
Introduction Date December 18, 2014
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP5070ACPZ CAD Model

Description

ADP5070ACPZ: A High-Efficiency, Dual-Channel Regulator by Analog Devices Inc.

The ADP5070ACPZ is a versatile and highly efficient dual-channel regulator designed by the renowned semiconductor manufacturer, Analog Devices Inc. This integrated circuit is engineered to provide flexible and high-performance power management solutions for a wide range of applications. It is particularly suitable for systems that require multiple supply voltages, such as communication devices, industrial controls, and consumer electronics.

The ADP5070ACPZ is a part of Analog Devices' innovative portfolio of power management products. It incorporates two independent, high-efficiency, step-up (boost) and step-down (buck) dc-to-dc converters, enabling it to efficiently convert a wide input voltage range of 2.15V to 5.5V to two different output voltages that can be selected via an external resistor divider network.

This regulator features a compact, 24-lead LFCSP (Lead Frame Chip Scale Package) that ensures a minimal footprint on the printed circuit board (PCB), making it an ideal choice for space-constrained applications. The small size, however, does not compromise its performance. The ADP5070ACPZ offers excellent power conversion efficiency, thanks to its integrated high-side power MOSFETs and proprietary control schemes.

One of the key benefits of the ADP5070ACPZ is its flexibility. Designers can configure the device to operate in various modes, including independent, parallel, or cascaded, to meet the specific power requirements of their applications. Additionally, it supports synchronization to an external clock, which minimizes noise and reduces electromagnetic interference (EMI) in sensitive electronic systems.

Other notable features of the ADP5070ACPZ include overvoltage protection, thermal shutdown, under-voltage lockout, and soft start capabilities, which protect the device and the system from a range of electrical anomalies. The regulator also provides a power-good indicator for real-time monitoring of the system's power status.

In summary, the ADP5070ACPZ from Analog Devices Inc. is a highly integrated and efficient solution for managing power in multi-voltage systems. Its compact size, combined with its robust feature set, makes it an excellent choice for engineers looking to optimize their power management designs.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6342 $62.5368
8+ $12.8281 $102.6248
13+ $12.4272 $161.5536
17+ $12.0263 $204.4471
22+ $11.6255 $255.7610
29+ $10.4228 $302.2612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,018 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess