EN
  • EN
  • DE

ADP5074ACPZ-R7

Part No ADP5074ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST INV 2.4A 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADP5074
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5074ACPZ-R7CT, ADP5074ACPZ-R7-ND, ADP5074ACPZ-R7DKR, ADP5074ACPZ-R7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847407-ADP5074ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP5074ACPZ-R7 CAD Model

Description

ADP5074ACPZ-R7: A Versatile Dual-Channel Regulator from Analog Devices

The ADP5074ACPZ-R7 is a high-performance, dual-channel, step-down, switching regulator designed by Analog Devices Inc. This integrated circuit is engineered to provide efficient power conversion and management for a wide range of applications, including communications infrastructure, industrial systems, and portable devices.

With its compact LFCSP (Lead Frame Chip Scale Package) form factor, the ADP5074ACPZ-R7 is optimized for space-constrained environments. Each of the two channels is capable of delivering up to 1.2 A of continuous output current, making it suitable for powering both high-power and low-power components within electronic systems.

Key Features of the ADP5074ACPZ-R7:

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5 V to 15 V, accommodating a variety of power sources.
  • Dual Independent Channels: Two PWM (Pulse Width Modulation) channels allow for independent control of the output voltages, providing flexibility for different power requirements.
  • Adjustable Output Voltage: The output voltage on each channel can be adjusted from 0.8 V to 80% of the input voltage, ensuring compatibility with a broad range of downstream components.
  • High Efficiency: The ADP5074ACPZ-R7 features integrated power switches and synchronous rectification to achieve high conversion efficiency, minimizing heat generation and power loss.
  • Thermal Protection: Built-in thermal shutdown and current-limiting circuits protect the device and the system from damage due to overheating and overcurrent conditions.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to reduce electromagnetic interference (EMI) and improve system performance.

The ADP5074ACPZ-R7 also offers programmable soft start and power sequencing capabilities, which are crucial for managing inrush currents and ensuring stable operation during power-up. Additionally, the device features a power good indicator for real-time monitoring of the system's power status.

Designed with the quality and reliability that Analog Devices is known for, the ADP5074ACPZ-R7 is an excellent choice for designers looking for a dual-channel regulator that balances performance, efficiency, and compactness.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6391 $51.0301
27+ $3.8065 $102.7755
41+ $3.6875 $151.1875
57+ $3.5686 $203.4102
73+ $3.4496 $251.8208
97+ $3.0928 $300.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,090 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess