EN
  • EN
  • DE

ADP5090ACPZ-1-R7

Part No ADP5090ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Charger IC Multi-Chemistry 16-LFCSP-WQ (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (3x3)
Family Name ADP5090
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5090ACPZ-1-R7DKR, ADP5090ACPZ-1-R7TR, ADP5090ACPZ-1-R7CT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910730-ADP5090ACPZ-1-R7
Ultra Librarian 3D Model Ultra Librarian ADP5090ACPZ-1-R7 CAD Model

Description

Product Overview: ADP5090ACPZ-1-R7 from Analog Devices Inc.

The ADP5090ACPZ-1-R7 is a highly efficient, integrated energy harvesting IC designed by Analog Devices Inc., a leading innovator in semiconductor technology. This compact, low-power component is specifically tailored for converting small levels of ambient energy from sources such as solar cells or thermoelectric generators into a stable power supply for rechargeable batteries and other storage elements.

Encased in a compact 20-lead LFCSP package, the ADP5090ACPZ-1-R7 offers an optimal solution for powering wireless sensors, microcontrollers, and other IoT devices in remote locations or environments where traditional power sources are unavailable or impractical. With its ability to extract energy from light, vibrations, or thermal gradients, this energy harvester plays a crucial role in enabling self-powered systems and extending the battery life of portable devices.

Key Features:

  • Energy Harvesting: The device supports a wide range of energy sources, including photovoltaic cells and thermoelectric generators, making it versatile for various applications.
  • MPPT Control: It includes Maximum Power Point Tracking (MPPT) to ensure maximum efficiency in energy extraction from the connected harvesting source.
  • Integrated Power Management: The IC incorporates a regulated output to supply constant power to the load, a battery charger, and a power path management feature for seamless energy distribution.
  • Ultra-Low Power Operation: Designed for micropower applications, it operates with quiescent currents as low as 330 nA, minimizing energy waste and ensuring efficient use of harvested power.
  • Flexible Storage Options: It supports a variety of storage elements, including rechargeable Li-Ion batteries, thin-film batteries, supercapacitors, and conventional capacitors.

Applications:

  • Wireless Sensor Networks
  • Energy Harvesting for Wearable Devices
  • Industrial Monitoring Systems
  • Environmental Monitoring
  • Remote Controls
  • Smart Agriculture

The ADP5090ACPZ-1-R7 from Analog Devices Inc. represents a leap forward in energy harvesting technology, offering a sustainable and efficient power solution for a wide range of low-power applications. Its integration into your design can significantly reduce the ecological footprint of electronic devices while providing a reliable power source for years to come.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7126 $58.8504
9+ $12.0718 $108.6462
13+ $11.6946 $152.0298
18+ $11.3174 $203.7132
23+ $10.9401 $251.6223
31+ $9.8084 $304.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess