EN
  • EN
  • DE

ADP5310AREZN-3.3R7

Part No ADP5310AREZN-3.3R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V/ADJ DL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 15V
Output Voltage 0.8V (3.3V)
Output Voltage MAX 5V
Output Current 50mA, 300mA, 800mA
Frequency - Switching 600kHz , 1.2GHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 768048-ADP5310AREZN-3.3R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP5310
Introduction Date April 23, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP5310AREZN-3.3R7 CAD Model

Description

ADP5310AREZN-3.3R7: High-Efficiency, Dual-Output Regulator

The ADP5310AREZN-3.3R7 is a cutting-edge, high-efficiency, dual-output regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This regulator is part of Analog Devices' extensive range of power management solutions, tailored to meet the stringent requirements of modern electronic devices.

At the core of the ADP5310AREZN-3.3R7's design is its ability to provide two regulated outputs, which makes it an ideal choice for space-constrained applications that require multiple supply voltages. It operates over a wide input voltage range, offering versatility in different system designs and ensuring compatibility with a variety of input sources.

The device features a fixed output voltage of 3.3V, ensuring a stable and reliable power supply for sensitive electronic components. The precision voltage regulation helps maintain system performance and extends the life of the end product. Moreover, the ADP5310AREZN-3.3R7 boasts an impressive efficiency level, which minimizes power loss and heat generation, thereby reducing the need for additional thermal management solutions.

One of the standout features of the ADP5310AREZN-3.3R7 is its low quiescent current, which is particularly beneficial for battery-powered applications, as it helps to prolong battery life and reduce operational costs. This makes the regulator an excellent choice for portable devices, IoT applications, and energy-sensitive systems.

The device comes in a compact package, which is designed to fit into small form-factor boards, thus providing designers with more flexibility in their layout and the ability to create more compact end products. Additionally, the ADP5310AREZN-3.3R7 is equipped with several protection features, such as over-current protection, thermal shutdown, and under-voltage lockout, which contribute to the overall reliability and durability of the system.

In summary, the ADP5310AREZN-3.3R7 from Analog Devices Inc. is a robust, high-performance dual-output regulator that combines efficiency, precision, and compactness. It is an excellent power management solution for designers looking to optimize their systems for performance, size, and power consumption.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2961 $58.3688
20+ $5.9865 $119.7300
30+ $5.7995 $173.9850
42+ $5.6124 $235.7208
54+ $5.4253 $292.9662
72+ $4.8641 $350.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,595 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess