EN
  • EN
  • DE

ADP5587ACPZ-R7

Part No ADP5587ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - I/O Expanders
Description IC EXPANDER/KEYBOARD CTRLR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of I/O 18
Interrupt Output Yes
Features Keypad Controller, POR
Output Type Open Drain
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 009181-ADP5587ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP5587ACPZ-R7 CAD Model

Description

Product Overview: ADP5587ACPZ-R7 from Analog Devices Inc.

The ADP5587ACPZ-R7 is a highly versatile and integrated keypad and I/O expander IC designed by Analog Devices Inc., a leading company in the field of high-performance semiconductors. This particular product is tailored for use in a variety of applications requiring keypad scanning or expanded I/O capabilities, such as mobile devices, automotive infotainment systems, and industrial control panels.

Key Features:

  • Keypad Scanning: The ADP5587ACPZ-R7 can scan up to 64 keys, providing a robust solution for devices with extensive user interfaces. The keypad matrix support reduces the number of GPIOs needed on the main processor, thereby simplifying the design and saving valuable space.
  • Expanded I/O: This device also features 10 GPIOs, which can be configured as either inputs or outputs, offering additional flexibility for designers to interface with other components or peripherals without the need for extra microcontroller pins.
  • Interrupt Function: An integrated interrupt output can be programmed to alert the host processor of keypress events or changes in GPIO status, ensuring efficient communication and response within the system.
  • Communication Interface: The ADP5587ACPZ-R7 communicates with the host processor via an I2C interface, a widely used protocol that enables easy integration into most embedded systems.
  • Package and Temperature Range: It comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) and operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The ADP5587ACPZ-R7 is designed to be a flexible solution for a wide range of applications. Its ability to handle multiple input/output configurations makes it an ideal choice for:

  • Smartphones and portable electronics
  • Automotive infotainment and control systems
  • Industrial control panels
  • Security systems
  • Consumer electronics

In summary, the ADP5587ACPZ-R7 from Analog Devices Inc. is a powerful and efficient solution for designers looking to enhance the user interface and I/O capabilities of their products without compromising on space or performance.

You May Also Be Interested in

3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Nexperia USA Inc.
I2C
Lowest to $23.2836

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0316 $54.2844
21+ $4.9490 $103.9290
32+ $4.7944 $153.4208
44+ $4.6397 $204.1468
56+ $4.4851 $251.1656
75+ $4.0211 $301.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess