EN
  • EN
  • DE

ADP5588ACPZ-R7

Part No ADP5588ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC KEYPAD SCANNER GPIO PORT EXP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Keypads and Alarm Systems
Supply Voltage - Operating 1.8 V to 3 V
Case / Package 24-LFCSP-WQ (4x4)
Mounting Surface Mount
Win Source Part Number 009182-ADP5588ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP5588ACPZ-R7 CAD Model

Description

ADP5588ACPZ-R7 Image

The ADP5588ACPZ-R7 is a highly integrated keypad and I/O expander solution from the renowned manufacturer Analog Devices Inc. This advanced component is engineered to facilitate interface functionality for mobile devices, consumer electronics, and industrial control panels. Its compact package and versatile feature set make it an ideal choice for designers looking to enhance user interaction with their electronic devices.

Key Features

  • Keypad Scanning: Supports up to 8x8 matrix of keys, allowing for a total of 64 keys, providing ample flexibility for user interface design.
  • I/O Expansion: Offers 19 GPIOs that can be programmed for various functions, extending the capabilities of the main processor.
  • Event Detection: Includes an event FIFO that records IO changes and key presses, ensuring that no user interaction is missed, even when the main processor is in a low power state.
  • Communication Interface: Utilizes I²C for communication with the host processor, ensuring a reliable and straightforward integration.
  • Adjustable I/O Voltage: The I/O voltage is adjustable to be compatible with different logic levels, enhancing the component's flexibility in various applications.
  • Compact Package: Housed in a compact 24-lead LFCSP (4x4mm) package, it is suitable for space-constrained applications.

Applications

The ADP5588ACPZ-R7 is versatile and can be utilized across a wide range of applications. It is particularly well-suited for:

  • Portable devices such as smartphones and tablets
  • Consumer electronics like remote controls and media players
  • Industrial control systems with custom keypads or control panels
  • Automotive infotainment and control systems

Ordering Information

The product is available in a RoHS-compliant package and is denoted by the "-R7" suffix in the part number. For purchasing information, availability, and pricing, interested parties should contact Analog Devices Inc. or authorized distributors.

Manufacturer Support

Analog Devices Inc. provides comprehensive technical support for the ADP5588ACPZ-R7, including datasheets, application notes, and design resources to assist in the integration and use of the component in various applications.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0365 $50.3650
25+ $4.1325 $103.3125
38+ $4.0034 $152.1292
52+ $3.8743 $201.4636
67+ $3.7451 $250.9217
90+ $3.3577 $302.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess