EN
  • EN
  • DE

ADP7105ARDZ-5.0-R7

Part No ADP7105ARDZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 500MA 8SOIC / 20 V, 500 mA, Low Noise LDO Regulator with Soft Start
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.55V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 900μA
Current - Supply (Maximum) 1.6mA
PSRR 60dB ~ 50dB (10kHz ~ 100kHz)
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Part Number Series ADP7105
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809081-ADP7105ARDZ-5.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP7105ARDZ-5.0-R7 CAD Model

Description

ADP7105ARDZ-5.0-R7: High-Performance CMOS Linear Regulator

The ADP7105ARDZ-5.0-R7 is a state-of-the-art linear regulator from Analog Devices Inc., designed to deliver a fixed output voltage of 5.0 volts with outstanding accuracy and stability. This device is part of the ADP7105 series, known for their high-performance capabilities in a wide range of applications that require precise voltage regulation.

Encased in a compact 8-lead SOIC package, the ADP7105ARDZ-5.0-R7 boasts an impressive low dropout voltage, making it an ideal choice for systems with a limited input-to-output differential voltage. This feature ensures efficient operation even when the input voltage is very close to the output voltage, thus minimizing power loss and improving overall system efficiency.

With a maximum output current of up to 500 mA, this linear regulator can easily handle moderate power requirements. The device is characterized by its low noise operation, which is critical for sensitive analog circuits and precision applications. The low output noise of the ADP7105ARDZ-5.0-R7 makes it an excellent choice for RF applications, high-end audio equipment, and other noise-sensitive electronic systems.

The regulator also includes a range of built-in protection features to ensure the safety and reliability of the end application. These include overcurrent protection, thermal overload protection, and reverse battery protection, which safeguard the device and the system from various fault conditions.

With a wide operating temperature range, the ADP7105ARDZ-5.0-R7 is suitable for use in challenging environmental conditions, ensuring consistent performance across different temperatures. The device also provides excellent transient response, which is crucial for applications that experience rapid changes in load conditions.

Overall, the ADP7105ARDZ-5.0-R7 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality, reliable, and efficient voltage regulator. Its combination of low dropout performance, low noise operation, and robust protection features makes it a versatile component for a diverse array of electronic products.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6653 $53.3224
19+ $5.4690 $103.9110
29+ $5.2981 $153.6449
40+ $5.1272 $205.0880
51+ $4.9563 $252.7713
68+ $4.4436 $302.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess