EN
  • EN
  • DE

ADP7142AUJZ-5.0-R7

Part No ADP7142AUJZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.2A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.42V @ 200mA
Output Current 200mA
Operating Supply Current 140μA to 320μA
PSRR 88dB to 50dB (10kHz to 1MHz)
Control Features Soft Start
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1015211-ADP7142AUJZ-5.0-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP7142AUJZ-5.0-R7 CAD Model

Description

ADP7142AUJZ-5.0-R7 Linear Regulator from Analog Devices Inc.

The ADP7142AUJZ-5.0-R7 is a high-performance linear regulator offered by Analog Devices Inc., a leader in the semiconductor industry. This regulator is designed to provide a stable and accurate 5.0V output voltage with superior transient response and low noise characteristics, making it an ideal choice for sensitive RF and analog circuitry that require a clean power supply.

Featuring a low dropout voltage, the ADP7142AUJZ-5.0-R7 can maintain regulation with a minimal difference between the input and output voltages, which is beneficial for systems where the supply voltage is limited. This component is capable of delivering up to 200 mA of output current, which suits a wide range of applications from portable devices to industrial controls.

One of the key advantages of this device is its low quiescent current, which contributes to energy efficiency in battery-powered applications by reducing the power consumed when the device is in idle mode. Furthermore, the ADP7142AUJZ-5.0-R7 features over-current protection and thermal overload protection, ensuring reliable operation and safeguarding the device and the system it powers from damage due to excessive currents or temperatures.

The regulator is packaged in a compact TSOT-5 package, making it suitable for space-constrained applications. Its small footprint allows designers to optimize board space without compromising performance. Additionally, the ADP7142AUJZ-5.0-R7 is characterized for operation over the industrial temperature range of -40°C to +125°C, offering robust performance across a wide range of environmental conditions.

For designers and engineers looking for a reliable power management solution, the ADP7142AUJZ-5.0-R7 from Analog Devices Inc. provides a combination of precision, efficiency, and durability. Its ease of use, with minimal external components required, makes it a versatile choice for a plethora of applications requiring a stable 5.0V rail.

Overall, the ADP7142AUJZ-5.0-R7 is a testament to Analog Devices Inc.'s commitment to providing high-quality power management solutions that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4016 $51.0240
36+ $2.7910 $100.4760
56+ $2.7038 $151.4128
77+ $2.6166 $201.4782
99+ $2.5294 $250.4106
133+ $2.2677 $301.6041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess