EN
  • EN
  • DE

ADP7157ACPZ-02-R7

Part No ADP7157ACPZ-02-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.2A 10LFCSP / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 2.3V
Voltage Dropout (Max) 0.17V @ 1.2A
Current - Output 1.2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 12 mA
PSRR 72dB ~ 53dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP7157
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADP7157ACPZ-02-R7-505
Standard Package 1,500
Win Source Part Number 1194424-ADP7157ACPZ-02-R7
Ultra Librarian 3D Model Ultra Librarian ADP7157ACPZ-02-R7 CAD Model

Description

ADP7157ACPZ-02-R7: Ultra-Low Noise, High PSRR, CMOS Linear Regulator

The ADP7157ACPZ-02-R7 is a state-of-the-art linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This particular model is part of the ADP7157 series, which is renowned for its ultra-low noise and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive RF or analog circuitry that requires a clean power supply.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 2.0V, suitable for a variety of low-voltage applications.
  • Low Noise: With an ultra-low output noise of just 1.0 µVrms (10 Hz to 100 kHz), the ADP7157 ensures minimal interference in sensitive applications.
  • High PSRR: It boasts an impressive PSRR of 70 dB at 10 kHz, which helps to filter out unwanted noise and fluctuations from the power supply.
  • Output Current: Capable of delivering up to 800 mA of output current, it meets the requirements of a broad range of applications.
  • Low Dropout: The low dropout voltage allows for efficient operation, even when the input-to-output differential is small.
  • Thermal Protection: It includes over-temperature protection, safeguarding the device against excessive heat and ensuring reliable performance.
  • Package: The ADP7157ACPZ-02-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The ADP7157ACPZ-02-R7 is particularly well-suited for applications where power integrity is crucial. This includes:

  • High-performance audio equipment
  • Precision analog-to-digital converters (ADCs)
  • High-resolution imaging systems
  • Communications infrastructure
  • Medical and healthcare devices

Its performance characteristics also make it an excellent choice for powering FPGA, DSP, or MCU cores, where stable and clean power is necessary for optimal functionality.

With its robust feature set, the ADP7157ACPZ-02-R7 from Analog Devices Inc. represents a superior choice for designers looking to enhance the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess