EN
  • EN
  • DE

ADP7159ACPZ-04-R7

Part No ADP7159ACPZ-04-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 2A 10LFCSP / Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 3.3V
Voltage Dropout (Max) 0.28V @ 2A
Current - Output 2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 14 mA
PSRR 68dB ~ 45dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP7159
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7159ACPZ-04-R7CT,-2735-ADP7159ACPZ-04-R7DKR,ADP7159ACPZ-04-R7DKR,505-ADP7159ACPZ-04-R7DKR,505-ADP7159ACPZ-04-R7CT,ADP7159ACPZ-04-R7-ND,ADP7159ACPZ-04-R7CT-ND,505-ADP7159ACPZ-04-R7TR,ADP7159ACPZ-04-R7DKR-ND,ADP7159ACPZ-04-R7TR-ND,-2735-ADP7159ACPZ-04-R7CT,ADP7159ACPZ-04-R7TR
Standard Package 1,500
Win Source Part Number 991381-ADP7159ACPZ-04-R7
Ultra Librarian 3D Model Ultra Librarian ADP7159ACPZ-04-R7 CAD Model

Description

ADP7159ACPZ-04-R7: Ultra-Low Noise, CMOS Linear Regulator by Analog Devices Inc.

The ADP7159ACPZ-04-R7 is a state-of-the-art linear regulator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is engineered to deliver ultra-low noise performance, making it an ideal choice for sensitive analog circuits, precision data acquisition systems, and high-end audio applications.

Featuring advanced CMOS technology, the ADP7159ACPZ-04-R7 offers outstanding noise reduction capabilities with a typical output noise of less than 9 μVRMS across a 10 Hz to 100 kHz bandwidth. This impressive performance is complemented by a low dropout voltage, ensuring efficient operation even when the input-to-output differential is minimal.

The regulator is capable of delivering up to 200 mA of output current, and it has a wide input voltage range from 2.3 V to 5.5 V. This flexibility makes it suitable for a variety of power supply configurations and battery-operated devices. Additionally, the ADP7159ACPZ-04-R7 supports a wide range of output voltages, from 1.2 V to 3.3 V, which can be precisely set with an external resistor divider.

Its compact LFCSP (Lead Frame Chip Scale Package) ensures a minimal footprint on the circuit board, which is critical for space-constrained applications. The package is also designed for enhanced thermal performance, ensuring reliable operation over a broad temperature range.

Safety and reliability are paramount, and the ADP7159ACPZ-04-R7 incorporates several protective features. These include over-current protection, thermal overload protection, and a power-on reset output that can be used to reset microprocessors or microcontrollers in the system.

In summary, the ADP7159ACPZ-04-R7 from Analog Devices Inc. is a superior choice for designers who require a high-performance, ultra-low noise linear regulator. Its advanced features and robust protection mechanisms make it a versatile component for high-precision electronic systems.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9329 $59.6645
11+ $9.7911 $107.7021
16+ $9.4851 $151.7616
22+ $9.1792 $201.9424
29+ $8.8732 $257.3228
38+ $7.9553 $302.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,501 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess