EN
  • EN
  • DE

ADP7159ARDZ-02-R7

Part No ADP7159ARDZ-02-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 2A 8SOIC / Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 2.3V
Voltage Dropout (Max) 0.28V @ 2A
Current - Output 2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 14 mA
PSRR 61dB ~ 45dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADP7159
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADP7159ARDZ-02-R7TR,ADP7159ARDZ-02-R7CT,505-ADP7159ARDZ-02-R7CT,ADP7159ARDZ-02-R7DKR-ND,ADP7159ARDZ-02-R7CT-ND,ADP7159ARDZ-02-R7TR-ND,ADP7159ARDZ-02-R7DKR,ADP7159ARDZ-02-R7TR,-2735-ADP7159ARDZ-02-R7CT,-2735-ADP7159ARDZ-02-R7TR-ND,505-ADP7159ARDZ-02-R7TR,2156-ADP7159ARDZ-02-R7-505,505-ADP7159ARDZ-02-R7DKR
Standard Package 1,000
Win Source Part Number 1219489-ADP7159ARDZ-02-R7
Ultra Librarian 3D Model Ultra Librarian ADP7159ARDZ-02-R7 CAD Model

Description

Product Overview: ADP7159ARDZ-02-R7 from Analog Devices Inc.

The ADP7159ARDZ-02-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a renowned leader in the field of precision electronics. This component provides a stable and reliable voltage supply, essential for sensitive analog and digital circuits that require a low noise power source for optimal performance.

Key Features:

  • Output Voltage: This regulator delivers a fixed output voltage of 2.0V, which is ideal for powering a wide range of devices that operate at low voltage levels.
  • High Accuracy: With an impressive accuracy level, the ADP7159ARDZ-02-R7 ensures that the output voltage stays within tight tolerances, providing consistent performance and enhancing the reliability of the end application.
  • Low Dropout: The LDO (Low Dropout) feature allows the regulator to maintain its output voltage even when the input-to-output differential is minimal, making it highly efficient in scenarios with little headroom.
  • Low Noise: Engineered to produce minimal noise, this regulator is an excellent choice for noise-sensitive applications such as precision instrumentation, high-end audio equipment, and medical devices.
  • High PSRR (Power Supply Rejection Ratio): With a high PSRR, the ADP7159ARDZ-02-R7 can suppress variations in the input voltage, ensuring a stable output even in the presence of supply fluctuations.

Applications:

The ADP7159ARDZ-02-R7 is versatile and can be used in a variety of applications that require a clean and stable power source. These include, but are not limited to:

  • Data acquisition systems
  • RF and wireless infrastructure
  • Medical and healthcare equipment
  • Industrial control systems
  • High-precision analog and digital circuits

Package and Quality:

Housed in a compact SOIC package, the ADP7159ARDZ-02-R7 is designed for ease of integration into a wide range of electronic assemblies. Analog Devices Inc. is committed to maintaining the highest quality standards, ensuring that each regulator meets rigorous performance criteria before it reaches customers.

With its combination of performance, efficiency, and reliability, the ADP7159ARDZ-02-R7 from Analog Devices Inc. is an exemplary choice for designers looking to enhance the stability and longevity of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1089 $64.4356
8+ $13.2176 $105.7408
12+ $12.8045 $153.6540
17+ $12.3915 $210.6555
21+ $11.9784 $251.5464
28+ $10.7393 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess