EN
  • EN
  • DE

ADP7183ACPZN0.5-R7

Part No ADP7183ACPZN0.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -0.5V 300MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 300mA 8-LFCSP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -5.5V
Voltage - Output (Min/Fixed) -0.5V
Voltage Dropout (Max) 0.22V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 900 µA
Current - Supply (Max) 7 mA
PSRR 85dB ~ 40dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Current Limit, Thermal Overload
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (2x2)
Base Product Number ADP7183
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,-2735-ADP7183ACPZN0.5-R7TR-ND,-2735-ADP7183ACPZN0.5-R7DKR,505-ADP7183ACPZN0.5-R7DKR,ADP7183ACPZN0.5-R7DKR-ND,ADP7183ACPZN0.5-R7-ND,505-ADP7183ACPZN0.5-R7TR,-2735-ADP7183ACPZN0.5-R7CT,ADP7183ACPZN0.5-R7TR,ADP7183ACPZN0.5-R7CT-ND,-2735-ADP7183ACPZN0.5-R7TR,505-ADP7183ACPZN0.5-R7CT,ADP7183ACPZN0.5-R7CT,ADP7183ACPZN0.5-R7DKR,ADP7183ACPZN0.5-R7TR-ND
Standard Package 3,000
Win Source Part Number 1202152-ADP7183ACPZN0.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP7183ACPZN0.5-R7 CAD Model

Description

ADP7183ACPZN0.5-R7 Linear Regulator from Analog Devices Inc.

The ADP7183ACPZN0.5-R7 is a high-performance CMOS linear regulator offering a low dropout voltage and low noise operation, making it ideal for precision applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this regulator delivers a fixed output voltage of 0.5V with remarkable accuracy and stability.

Key Features

  • Low Dropout Voltage: The ADP7183ACPZN0.5-R7 provides excellent efficiency with a low dropout voltage, ensuring minimal power loss between the input and output.
  • High Output Accuracy: This linear regulator maintains a high level of accuracy, with a fixed output voltage of 0.5V, which is crucial for sensitive applications requiring precise voltage regulation.
  • Low Noise Operation: Designed for noise-sensitive applications, the ADP7183ACPZN0.5-R7 offers low output noise, contributing to improved signal integrity in electronic systems.
  • Overcurrent and Thermal Protection: The device includes built-in protection features that safeguard it against conditions such as overcurrent and overheating, enhancing its reliability and longevity.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for diverse environmental conditions.
  • Compact Package: The ADP7183ACPZN0.5-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is advantageous for space-constrained applications.

Applications

The ADP7183ACPZN0.5-R7 is versatile and can be used in a variety of applications, including:

  • Precision analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable and battery-powered equipment
  • Medical devices
  • Data acquisition systems
  • Telecommunication infrastructure

With its high precision and robust protection features, the ADP7183ACPZN0.5-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. The regulator's low noise and high accuracy make it particularly well-suited for applications where voltage stability is critical.

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer service for assistance in integrating the ADP7183ACPZN0.5-R7 into your next project.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1281 $50.6405
13+ $8.3102 $108.0326
19+ $8.0505 $152.9595
26+ $7.7908 $202.5608
34+ $7.5311 $256.0574
45+ $6.7521 $303.8445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess