EN
  • EN
  • DE

ADP8140ACPZ-2-R7

Part No ADP8140ACPZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 500MA 16LFCSP / LED Driver IC 4 Output Linear Analog, PWM Dimming 500mA 16-LFCSP-WD (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 30V
Current - Output / Channel 500mA
Dimming Analog, PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFDFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WD (4x4)
Base Product Number ADP8140
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP8140ACPZ-2-R7TR,-2735-ADP8140ACPZ-2-R7CT,ADP8140ACPZ-2-R7DKR,-2735-ADP8140ACPZ-2-R7DKR,ADP8140ACPZ-2-R7-ND,ADP8140ACPZ-2-R7CT
Standard Package 1,500
Win Source Part Number 1224304-ADP8140ACPZ-2-R7
Ultra Librarian 3D Model Ultra Librarian ADP8140ACPZ-2-R7 CAD Model

Description

Product Overview: ADP8140ACPZ-2-R7 from Analog Devices Inc.

The ADP8140ACPZ-2-R7 is a high-performance, integrated backlight driver from Analog Devices Inc., designed to enhance the visual quality and efficiency of display systems. This advanced component is engineered to drive LED backlights in a wide array of LCD panels, making it an ideal choice for portable devices such as smartphones, tablets, and laptops, as well as for automotive displays and industrial monitors.

Key Features

  • High Efficiency: The ADP8140ACPZ-2-R7 is built with efficiency in mind, featuring a high efficiency rate that reduces power consumption and extends battery life in portable applications.
  • Integrated Boost Converter: Equipped with an integrated boost converter, this driver supports a wide input voltage range, ensuring consistent performance even under varying power supply conditions.
  • Multiple LED String Support: Capable of driving multiple LED strings, the device provides uniform brightness across the display and allows for fine-tuning of individual string current to achieve precise backlighting control.
  • Dimming Capability: With advanced dimming capabilities, the ADP8140ACPZ-2-R7 offers a broad dimming range, enabling dynamic control over the backlight brightness to suit different environmental lighting conditions.
  • Protection Features: Built-in protection features such as overvoltage, overtemperature, and LED open/short circuit protection safeguard the device and the display system from potential damage.
  • Compact Package: The device comes in a compact LFCSP package, which is optimal for space-constrained applications without compromising performance.

Applications

The ADP8140ACPZ-2-R7's versatility makes it suitable for a diverse range of applications, including:

  • Smartphones and Tablets
  • Notebooks and Ultrabooks
  • Automotive Infotainment and Dashboard Displays
  • Industrial and Medical Monitors

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP8140ACPZ-2-R7 is no exception. Customers can expect consistent performance and durability from this product, backed by the reputation of a leading semiconductor manufacturer.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4541 $66.1787
15+ $7.7574 $116.3610
24+ $7.5149 $180.3576
32+ $7.2725 $232.7200
42+ $7.0300 $295.2600
55+ $6.3028 $346.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess