EN
  • EN
  • DE

ADR02BKSZ-REEL7

Part No ADR02BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultracompact, Precision 10.0 V/5.0 V/2.5 V/3.0 V Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 7 V ~ 36 V
Operating Supply Current 1mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1141407-ADR02BKSZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADR02
Introduction Date January 25, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR02BKSZ-REEL7 CAD Model

Description

Product Overview: ADR02BKSZ-REEL7 by Analog Devices Inc.

The ADR02BKSZ-REEL7 is a precision 5.0 V voltage reference module from the reputable Analog Devices Inc., known for its high accuracy and stability across a wide range of operating conditions. This product is part of the ADR02 series and comes in a compact surface-mount package, making it ideal for space-constrained applications where precision voltage reference is crucial.

Constructed with advanced technology, the ADR02BKSZ-REEL7 offers a low temperature coefficient and excellent long-term stability. This voltage reference is designed to maintain a high level of accuracy over time, ensuring reliable performance in critical applications. It features a typical output voltage of 5.0 V with an initial accuracy of ±0.1%, making it highly suitable for precision data converters, portable instrumentation, and industrial control systems.

The ADR02BKSZ-REEL7 operates over a wide supply voltage range from 7 V to 36 V, and it can source or sink up to 10 mA of output current. This flexibility allows it to be used in a broad spectrum of power supply configurations. Additionally, the low dropout voltage and low quiescent current make it an energy-efficient choice for battery-powered devices.

One of the key features of this voltage reference is its low noise performance, which is essential for high-resolution analog-to-digital and digital-to-analog conversions. The ADR02BKSZ-REEL7 also offers excellent load regulation characteristics, ensuring that the output voltage remains stable under varying load conditions.

The device is provided in a RoHS-compliant 8-lead SOIC package and is available in tape and reel form for automated assembly processes, denoted by the '-REEL7' suffix. This packaging option facilitates efficient handling and manufacturing, allowing for high-volume production.

In summary, the ADR02BKSZ-REEL7 voltage reference from Analog Devices Inc. stands out for its precision, stability, and versatility, making it a top choice for engineers and designers who require a reliable reference voltage in their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1928 $57.3496
14+ $7.6643 $107.3002
21+ $7.4000 $155.4000
30+ $6.8714 $206.1420
38+ $6.6071 $251.0698
48+ $6.3429 $304.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess