EN
  • EN
  • DE

ADR03AR-REEL7

Part No ADR03AR-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% 8SOIC / Series Voltage Reference IC Fixed 2.5V V ±0.2% 10 mA 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.2%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 6µVp-p
Noise - 10Hz to 10kHz -
Voltage - Input 4.5V ~ 36V
Current - Supply 1mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR03
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353391-ADR03AR-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR03AR-REEL7 CAD Model

Description

The ADR03AR-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADR03 series, which is known for its low noise, high accuracy, and long-term stability.

Key Features

  • Output Voltage: The ADR03AR-REEL7 offers a precise 2.5V output, which is ideal for many analog circuits that require a stable reference voltage.
  • Accuracy: With an initial accuracy of ±0.1%, this voltage reference provides a highly accurate voltage for precision applications.
  • Temperature Coefficient: It has an excellent temperature coefficient of 8 ppm/°C (max) over the industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Noise: The device exhibits low noise, which makes it suitable for high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), where noise can significantly affect the overall system performance.
  • Package Type: Supplied in a compact surface-mount package, the ADR03AR-REEL7 is provided in a 7-inch reel, facilitating efficient assembly for high-volume production.
  • Long-Term Stability: Demonstrating excellent long-term stability, this component is a reliable choice for critical applications that demand consistent performance over time.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system design requirements.
  • Extended Operating Temperature Range: The ADR03AR-REEL7 is designed to operate over an extended industrial temperature range, making it versatile for a wide range of applications.

Applications

The ADR03AR-REEL7 is suitable for a diverse array of applications, including precision data acquisition systems, high-resolution conversion systems, industrial instrumentation, and portable battery-powered devices. Its robust design ensures that it can be integrated into systems that require a high degree of precision and stability.

Conclusion

Analog Devices Inc.'s ADR03AR-REEL7 represents a blend of performance, reliability, and versatility, making it a top choice for engineers and designers looking for a stable voltage reference for their advanced electronic systems. Its precision and stability are hallmarks of Analog Devices' commitment to quality, ensuring that this component meets the stringent requirements of today's sophisticated electronic applications.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9928 $51.8128
54+ $1.8643 $100.6722
84+ $1.8000 $151.2000
120+ $1.6714 $200.5680
156+ $1.6071 $250.7076
195+ $1.5429 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess