EN
  • EN
  • DE

ADR292ERZ

Part No ADR292ERZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Low Noise Micropower 2.5 V and 4.096 V Precision Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.07%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Voltage - Input 5 V ~ 15 V
Operating Supply Current 18μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141438-ADR292ERZ
Manufacturer Homepage www.analog.com
Family Name ADR292
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR292ERZ CAD Model

Description

Introducing the ADR292ERZ from Analog Devices Inc.

The ADR292ERZ is a high-precision, low-power voltage reference component engineered by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to offer a stable and accurate reference voltage for various applications, such as data converters, portable instrumentation, and battery-powered devices, where power efficiency and precision are crucial.

With an output voltage of 2.5 volts, the ADR292ERZ features an impressive initial accuracy of ±0.15%, ensuring that your applications have a precise voltage reference point. This level of accuracy is maintained over a wide temperature range from -40°C to +125°C, making the ADR292ERZ a reliable choice for demanding environments and applications that require consistent performance despite temperature fluctuations.

The ADR292ERZ boasts a low temperature coefficient of 10 ppm/°C, which minimizes the output voltage variation due to temperature changes, further enhancing the stability of your system. Additionally, it has a low output noise of 17 µV p-p (0.1 Hz to 10 Hz), providing a clean reference signal that is essential for high-resolution analog-to-digital conversions.

Power consumption is a critical factor in many modern electronic devices, and the ADR292ERZ addresses this by offering a low quiescent current of just 25 µA maximum. This feature makes it an excellent choice for battery-operated devices where extending battery life is paramount.

The ADR292ERZ comes in a compact SOIC-8 package, allowing for easy integration into your designs without taking up significant board space. It is also fully specified for operation over the extended industrial temperature range, which ensures robust performance in a variety of industrial settings.

Analog Devices Inc. provides comprehensive technical support for the ADR292ERZ, including detailed datasheets, application notes, and design resources to aid in the integration of this component into your projects. Whether you're designing precision instrumentation or looking to enhance the performance of your portable devices, the ADR292ERZ is a reliable and high-quality solution that you can trust.

For more information about the ADR292ERZ and other innovative solutions from Analog Devices Inc., visit their official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9103 $63.6412
9+ $13.0547 $117.4923
14+ $12.6467 $177.0538
19+ $12.2388 $232.5372
25+ $11.8308 $295.7700
33+ $10.6068 $350.0244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,479 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess