EN
  • EN
  • DE

ADR292FR

Part No ADR292FR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF PREC 4.096V 5MA 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Tube
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 12µVp-p
Voltage - Input 5V ~ 15V
Current - Supply 18µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR292
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558751-ADR292FR
Ultra Librarian 3D Model Ultra Librarian ADR292FR CAD Model

Description

Product Overview: ADR292FR by Analog Devices Inc.

Analog Devices Inc. introduces the ADR292FR, a high-precision, low-power voltage reference that delivers a stable output voltage of 2.048V. This product is part of a series of micropower, low dropout voltage references that provide a fixed output from an input voltage ranging from 3V to 12V with a very low quiescent current.

Key Features

  • High Accuracy: The ADR292FR features an initial accuracy of ±0.15% and a temperature coefficient of 10 ppm/°C max, ensuring reliable performance across a wide range of temperatures.
  • Low Power Consumption: With a quiescent current of only 25 μA (max), this voltage reference is ideal for battery-powered applications and power-sensitive devices.
  • Wide Input Voltage Range: The device operates efficiently with an input voltage range from 3V to 12V, providing flexibility in various system designs.
  • Low Dropout Voltage: The ADR292FR can provide a stable output even with very low input-to-output voltage differentials, making it suitable for low-voltage operations.
  • Extended Temperature Range: This voltage reference is operational over the industrial temperature range of -40°C to +125°C, allowing it to be used in harsh environments.

Applications

The ADR292FR is versatile and can be used in a myriad of applications including precision data conversion, battery-powered and portable devices, and industrial and automotive systems where stability and low power are critical. Its performance makes it an excellent choice for high-end instrumentation, medical devices, and any application requiring a precise reference under variable environmental conditions.

Package and Reliability

The ADR292FR is available in an 8-lead SOIC package, ensuring compatibility with standard surface-mount processes. Analog Devices Inc. is known for its commitment to quality and reliability, and the ADR292FR is no exception, offering a robust solution for precision voltage referencing needs.

For more detailed information, specifications, and application support, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1069 $58.2138
5+ $23.8826 $119.4130
7+ $23.1362 $161.9534
9+ $22.3899 $201.5091
12+ $21.6436 $259.7232
16+ $19.4046 $310.4736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess