EN
  • EN
  • DE

ADR3420ARJZ-R7

Part No ADR3420ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Micropower, High Accuracy Voltage References | IC VREF SERIES 2.048V SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Noise - 10Hz to 10kHz 38μVrms
Parts Input Voltage (V) 2.3V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number ADR3420
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141448-ADR3420ARJZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR3420ARJZ-R7 CAD Model

Description

Analog Devices Inc. ADR3420ARJZ-R7 Voltage Reference

Analog Devices Inc. presents the ADR3420ARJZ-R7, a precision voltage reference that offers a fixed output voltage of 2.048V with superior accuracy and temperature stability. This high-performance component is part of Analog Devices' ADR34xx series, designed to cater to a wide array of applications requiring a reliable voltage reference source.

Key Features

  • Output Voltage: The ADR3420ARJZ-R7 provides a precise 2.048V output, which is often used for 12-bit or 16-bit converters and other precision circuits.
  • High Accuracy: With an initial accuracy of ±0.1%, this device ensures precise voltage regulation for sensitive electronic applications.
  • Low Temperature Coefficient: Exhibiting an excellent temperature coefficient of 8 ppm/°C (max), the ADR3420ARJZ-R7 maintains its performance across a wide temperature range.
  • Wide Operating Range: It operates over a broad supply voltage range from 4.1V to 18V, providing design flexibility and compatibility with various circuits.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain stable with minimal headroom above the output voltage, making it ideal for low-voltage operations.
  • Package Type: Housed in a compact SOT-23-5 package, the ADR3420ARJZ-R7 is suitable for space-constrained applications.
  • Applications: This voltage reference is well-suited for data acquisition systems, high-resolution converters, industrial instrumentation, and portable battery-powered devices.

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADR3420ARJZ-R7
Output Voltage 2.048V
Initial Accuracy ±0.1%
Temperature Coefficient 8 ppm/°C (max)
Supply Voltage Range 4.1V to 18V
Package SOT-23-5

The ADR3420ARJZ-R7 is an exemplary solution for ensuring stable and precise voltage in critical electronic systems. Its robust feature set and compact form factor make it an excellent choice for designers looking to enhance the performance and reliability of their applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0888 $52.5096
35+ $2.8933 $101.2655
54+ $2.7955 $150.9570
77+ $2.6000 $200.2000
100+ $2.5023 $250.2300
125+ $2.4046 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,150 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess