EN
  • EN
  • DE

ADR425ARMZ

Part No ADR425ARMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultraprecision, Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET® Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.4μVp-p
Voltage - Input 7 V ~ 18 V
Operating Supply Current 600μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1141493-ADR425ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR425
Introduction Date May 01, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR425ARMZ CAD Model

Description

Introducing the ADR425ARMZ Voltage Reference from Analog Devices Inc.

The ADR425ARMZ is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device offers a stable and accurate reference voltage, which is crucial for analog-to-digital conversions, precision measurement, and complex signal processing in a wide range of electronic applications.

The ADR425ARMZ features an output voltage of 2.5V, with an impressive temperature coefficient of only 3 ppm/°C over the full industrial temperature range (-40°C to +125°C). This ensures that the reference voltage remains consistent and reliable under varying environmental conditions, making it an ideal choice for high-performance industrial, medical, and communication systems.

With a low dropout voltage, the ADR425ARMZ can maintain accurate output even with minimal input-to-output differential, which is particularly beneficial in low-power applications. The device also boasts a low noise specification of 1.0 µVp-p/V, which minimizes signal interference and enhances the signal integrity of the end application.

The ADR425ARMZ comes in a compact MSOP (Mini Small Outline Package) form factor, which is suitable for space-constrained applications. This package also provides robust protection against the harsh environments often encountered in industrial settings.

One of the key advantages of the ADR425ARMZ is its long-term stability, which is critical for applications requiring consistent performance over an extended period. This is complemented by its low hysteresis and excellent long-term stability, which further contribute to its reliability.

To ensure compatibility and ease of integration, the ADR425ARMZ is fully specified for operation from 4.5 V to 18 V, providing designers with flexibility in system power supply design. Additionally, it is capable of sourcing up to 10 mA of output current and sinking up to 5 mA, which allows it to drive a wide range of loads.

In summary, the ADR425ARMZ from Analog Devices Inc. is a top-tier voltage reference component that combines precision, stability, and flexibility. Its robust design and specifications make it an excellent choice for demanding applications where accurate voltage referencing is a necessity.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7404 $52.4424
14+ $7.1717 $100.4038
22+ $6.9475 $152.8450
30+ $6.7234 $201.7020
39+ $6.4993 $253.4727
52+ $5.8270 $303.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess