EN
  • EN
  • DE

ADR433BRZ-REEL7

Part No ADR433BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.05% 8-SOIC
Manufacturer Analog Devices Inc.
Series XFET®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADR433
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR433BRZ-REEL7TR, ADR433BRZ-REEL7-ND, ADR433BRZ-REEL7CT, ADR433BRZ-REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910767-ADR433BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR433BRZ-REEL7 CAD Model

Description

Product Overview: ADR433BRZ-REEL7 by Analog Devices Inc.

The ADR433BRZ-REEL7 is a high-precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is part of the ADR43x series, which is known for its low noise and high accuracy voltage references. The ADR433BRZ-REEL7 is specifically engineered to offer a stable and precise reference voltage in a wide array of electronic applications.

This voltage reference comes in a compact SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. It is available in a tape and reel format, indicated by the "REEL7" suffix, making it ideal for automated surface-mount assembly processes and bulk production requirements.

Key Features:

  • Output Voltage: The ADR433 provides a fixed output voltage of 3.3V, which is commonly used in digital circuits and can serve as a reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.
  • High Accuracy: It offers an impressive initial accuracy of ±0.1%, ensuring reliable performance in critical applications where voltage precision is paramount.
  • Low Temperature Coefficient: With a low temperature coefficient of 10 ppm/°C, the ADR433BRZ-REEL7 maintains its accuracy across a wide temperature range, making it suitable for environments with varying operating temperatures.
  • Low Noise: The device features low noise of 7 µVp-p/V, which is essential for applications requiring a clean and stable voltage reference.
  • Wide Supply Range: It operates with a supply range from 5V to 18V, providing flexibility in different power supply configurations.
  • Long-Term Stability: The ADR433BRZ-REEL7 exhibits excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Drop-in Replacement: It is designed to be a drop-in replacement for older or less precise references, simplifying upgrades to existing designs.

Applications:

The ADR433BRZ-REEL7 is versatile and can be used in a variety of high-performance applications, including precision data acquisition systems, high-resolution converters, battery-powered devices, and industrial control systems. Its combination of accuracy, stability, and low power consumption makes it a reliable choice for engineers and designers seeking to enhance the performance of their electronic systems.

With the ADR433BRZ-REEL7, Analog Devices Inc. continues to deliver components that set the standard for precision and quality in the industry. This product is a testament to their commitment to providing innovative solutions that meet the ever-evolving needs of technology.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5075 $71.0150
4+ $29.1344 $116.5376
6+ $28.2239 $169.3434
8+ $27.3135 $218.5080
10+ $26.4030 $264.0300
13+ $23.6717 $307.7321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess