EN
  • EN
  • DE
  • IT

ADR445ARZ-REEL7

Part No ADR445ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise, LDO XFET Voltage References with Current Sink and Source | IC VREF SERIES 5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.25μVp-p
Parts Input Voltage (V) 5.5V ~ 18V
Supply Current 3.75mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR445
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141534-ADR445ARZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR445ARZ-REEL7 CAD Model

Description

The ADR445ARZ-REEL7 is a high-precision, low-noise voltage reference from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This component is part of the ADR44x series, which is known for its stability and accuracy in critical applications.

Key Features

  • Output Voltage: The ADR445ARZ-REEL7 provides a stable 5V output voltage, which is essential for precise analog-to-digital conversions and stable digital-to-analog conversions.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance in precision applications.
  • Low Temperature Coefficient: It features a low temperature coefficient of 2 ppm/°C (typical), minimizing voltage variation over a wide temperature range.
  • Low Noise: The ADR445ARZ-REEL7 boasts a low 1/f noise of 7 µV p-p (0.1 Hz to 10 Hz), making it suitable for sensitive electronic applications where noise can be a critical factor.
  • Long-Term Stability: It exhibits excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Wide Operating Range: The device operates over a wide supply range of 7 V to 18 V, providing flexibility in various power supply configurations.
  • Package: Available in a compact SOIC package, the ADR445ARZ-REEL7 is designed for space-constrained applications.
  • Supply Current: The typical supply current is a low 3 mA, contributing to energy-efficient designs.

Applications

The ADR445ARZ-REEL7 is ideal for high-performance applications where precision voltage reference is critical. These include:

  • Precision data acquisition systems
  • High-resolution converters
  • Battery-powered and portable equipment
  • Industrial and medical instrumentation
  • Automotive electronics

Additional Information

The ADR445ARZ-REEL7 comes in tape and reel packaging, denoted by the suffix 'REEL7', which facilitates automated manufacturing processes. Its robust design and reliable performance make it a go-to choice for engineers and designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9989 $59.9934
13+ $8.2042 $106.6546
19+ $7.9479 $151.0101
27+ $7.6915 $207.6705
34+ $7.4351 $252.7934
46+ $6.6660 $306.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess