EN
  • EN
  • DE

ADR4525ARZ-R7

Part No ADR4525ARZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC / Ultralow Noise, High Accuracy
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10mA
Tolerance ±0.04%
Temperature Coefficient 4ppm/°C
Noise - 0.1Hz to 10Hz 1.25μVp-p
Voltage - Input 3V ~ 15V
Current - Supply 950μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ADR4525
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802642-ADR4525ARZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR4525ARZ-R7 CAD Model

Description

Product Overview: ADR4525ARZ-R7

The ADR4525ARZ-R7 is a high-precision voltage reference component from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This device is a part of Analog Devices' ADR45xx family, which is designed to offer a series of low noise, high accuracy voltage references that are ideal for precision data converters and various other sensitive electronic circuits.

Key Features

  • Precision Voltage: The ADR4525ARZ-R7 provides a precise 2.5V output, making it suitable for many reference applications where accuracy is paramount.
  • High Accuracy: With an initial accuracy of ±0.02%, this device ensures reliable performance for high-precision needs.
  • Low Temperature Coefficient: It has an excellent temperature coefficient (tempco) of 2 ppm/°C (max) over the full operating temperature range, contributing to its stability across various conditions.
  • Low Noise: The ADR4525ARZ-R7 features low noise output, with a typical noise performance of 1.4 μV p-p/V, which is crucial for sensitive analog circuitry.
  • Long-Term Stability: It exhibits superior long-term stability, ensuring consistent performance over time.
  • Wide Operating Range: The device operates across a wide supply voltage range from 4.5V to 18V, and a wide temperature range from -40°C to +125°C, making it versatile for various environments.
  • Package: It is available in a compact SOIC package, designated as "R7," which is suitable for space-constrained applications.

Applications

The ADR4525ARZ-R7 is ideally suited for high-end applications where precision is critical. These include:

  • Precision data acquisition systems
  • High-resolution converters
  • Medical instruments
  • Industrial process control systems
  • Battery-powered devices
  • Automotive electronics

With its combination of accuracy, stability, and reliability, the ADR4525ARZ-R7 from Analog Devices Inc. is a trusted source for precision voltage reference in demanding applications. Engineers and designers can rely on this component to deliver consistent performance and enhance the overall accuracy of their systems.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2397 $56.1573
20+ $5.1198 $102.3960
31+ $4.9598 $153.7538
42+ $4.7998 $201.5916
54+ $4.6398 $250.5492
73+ $4.1598 $303.6654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess