EN
  • EN
  • DE

R1130H251B-T1-FB

Part No R1130H251B-T1-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287067-R1130H251B-T1-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1130H251B-T1-FB CAD Model

Description

The R1130H251B-T1-FB is a 2.5V fixed output voltage regulator IC from Ricoh. It provides a stable and regulated 2.5V supply, suitable for powering various electronic components and systems. The 'FB' suffix may indicate specific packaging or feature variations compared to the standard R1130H251B-T1, such as a different tape and reel configuration or added functionality.

Applications:

  • Microcontroller Power: Provides a clean and regulated 2.5V power supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Regulates the voltage for sensors, ensuring accurate and consistent readings in measurement applications.
  • Low-Power Microcircuits: Powers various low-power ICs and circuits requiring a stable 2.5V supply.
  • Portable Devices: Suitable for use in portable electronic devices such as smartphones, tablets, and wearables.
  • Memory Devices: Provides stable voltage for memory chips.

Features:

  • Fixed Output Voltage: 2.5V fixed output voltage.
  • Low Quiescent Current: Low supply current for efficient power consumption.
  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Protects the regulator and load from short-circuit conditions.
  • Small Package: Available in a compact package for space-saving applications.
  • High Accuracy: Precise voltage regulation for reliable operation.
  • Thermal Shutdown: Thermal shutdown protection to prevent overheating.

Benefits:

  • Stable Voltage: Provides a stable and reliable 2.5V power supply.
  • Efficient Power Usage: Low quiescent current helps minimize power consumption.
  • Protection: Overcurrent and short-circuit protection safeguard the regulator and connected circuitry.
  • Compact Size: Small package enables use in space-constrained applications.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Increased Reliability: Thermal shutdown enhances reliability and prevents damage from overheating.

Additional Details:

The R1130H251B-T1-FB likely utilizes a low dropout (LDO) architecture, allowing it to maintain regulation even with a small difference between the input and output voltages. Datasheet specifications detail the exact package type, pinout, and operating characteristics. As with similar components, it is likely lead-free and RoHS compliant, meeting environmental standards.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Nortel Networks
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess