EN
  • EN
  • DE

ADR4533BRZ

Part No ADR4533BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 2.1μVp-p
Voltage - Input 3.4 V to 15 V
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1015313-ADR4533BRZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR4533BRZ CAD Model

Description

The ADR4533BRZ from Analog Devices Inc. is a high precision, low noise, series voltage reference that provides a stable output voltage with minimal variation over temperature and time. Designed for space-constrained and power-sensitive applications, this component is a reliable choice for high-performance data converters and precision analog-to-digital conversion setups.

Key Features

  • Output Voltage: The ADR4533BRZ offers a precise 3.3V output, making it ideal for systems that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage supply for critical measurements and operations.
  • Low Temperature Coefficient: Exhibits an excellent temperature coefficient of 8 ppm/°C (max), ensuring minimal deviation in output across a wide temperature range.
  • Low Noise: It has an exceptionally low noise performance of 1.5 μVp-p/V, which is critical for sensitive electronic applications.
  • Long-Term Stability: Offers superior long-term stability, making it a reliable component for applications that demand consistent performance over time.
  • Package: The ADR4533BRZ is available in an 8-lead SOIC package, providing a compact footprint for your PCB designs.
  • Wide Operating Range: Operates over a wide supply range of 4.5 V to 18 V, which allows for flexible design integration.

Applications

The ADR4533BRZ is suited for a variety of applications that require high precision and low noise voltage references, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Medical and healthcare equipment
  • Automotive electronics
  • Portable battery-powered devices

Product Specifications

Parameter Value Output Voltage (Typical) 3.3V Initial Accuracy ±0.1% Temperature Coefficient 8 ppm/°C (max) Noise (10 Hz to 10 kHz) 1.5 μVp-p/V Supply Voltage Range 4.5 V to 18 V Package 8-lead SOIC

With its combination of features, the ADR4533BRZ is a versatile and dependable voltage reference that enhances the accuracy and stability of your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3985 $79.3985
2+ $76.9173 $153.8346
3+ $74.4361 $223.3083
4+ $71.9549 $287.8196
5+ $64.5113 $322.5565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess