EN
  • EN
  • DE

ADR5040AKSZ-R2

Part No ADR5040AKSZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Mode Voltage References | IC VREF SHUNT 2.048V SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 2.8μVrms
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number ADR5040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141543-ADR5040AKSZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR5040AKSZ-R2 CAD Model

Description

Product Overview: ADR5040AKSZ-R2 by Analog Devices Inc.

The ADR5040AKSZ-R2 is a high-precision voltage reference component designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of the ADR504x series, which is known for its excellent stability and accuracy in providing a fixed reference voltage over a wide range of operating conditions.

Key Features

  • Output Voltage: The ADR5040AKSZ-R2 provides a precise output voltage of 4.096 V, which is a common reference voltage used in many analog-to-digital and digital-to-analog conversion applications.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance for critical applications where precision is paramount.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 10 ppm/°C, ensuring minimal deviation in output voltage across a wide temperature range.
  • Wide Operating Range: It operates across a broad range of input voltages from 4.5 V to 18 V and temperatures from -40°C to +125°C, making it versatile for various environments and applications.
  • Low Dropout Voltage: The ADR5040AKSZ-R2 has a low dropout voltage, which allows for better performance even with minimal difference between the input and output voltages.
  • Package: The device comes in a compact SC-70 package, making it suitable for space-constrained applications.

Applications

The ADR5040AKSZ-R2 is ideal for use in precision data systems, such as high-resolution data acquisition systems, medical and industrial equipment, and portable battery-powered devices. Its stable voltage output is crucial for ensuring the accuracy of analog signal processing and conversion in these applications.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADR5040AKSZ-R2 is no exception and is designed to meet stringent industry standards, ensuring reliability and performance consistency over the product's lifespan.

For engineers and designers looking for a reliable voltage reference with high accuracy and stability, the ADR5040AKSZ-R2 by Analog Devices Inc. is an excellent choice that promises to deliver superior performance in a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7724 $52.6756
44+ $2.2748 $100.0912
69+ $2.2037 $152.0553
94+ $2.1326 $200.4644
122+ $2.0615 $251.5030
163+ $1.8483 $301.2729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess