EN
  • EN
  • DE

ADR5041BKSZ-R2

Part No ADR5041BKSZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SC-70-3
Manufacturer Analog Devices Inc.
Series ADR504
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name ADR5041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR5041BKSZ-R2TR, ADR5041BKSZ-R2CT, ADR5041BKSZ-R2DKR, ADR5041BKSZ-R2-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910778-ADR5041BKSZ-R2
Ultra Librarian 3D Model Ultra Librarian ADR5041BKSZ-R2 CAD Model

Description

Introducing the ADR5041BKSZ-R2 Voltage Reference from Analog Devices Inc.

The ADR5041BKSZ-R2 is a high-precision voltage reference component from the reputable Analog Devices Inc., designed to offer a stable and accurate reference voltage for various applications. This product is an essential building block in precision measurement, data conversion, and regulation systems, ensuring consistent performance and reliability.

Key Features

  • Output Voltage: The ADR5041BKSZ-R2 provides a fixed output voltage of 4.096 V, which is a common reference voltage for 12-bit and 16-bit analog-to-digital converters (ADCs), ensuring compatibility with a wide range of data acquisition systems.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference guarantees precise voltage regulation for sensitive electronic circuits, minimizing errors in measurements and data conversion.
  • Low Temperature Coefficient: The device features a low temperature coefficient of 10 ppm/°C (max), ensuring minimal drift over a wide temperature range, which is critical for applications requiring consistent performance under varying environmental conditions.
  • Low Dropout Voltage: The ADR5041BKSZ-R2 operates with a low dropout voltage, which allows it to maintain a stable output even when the supply voltage is close to the output voltage, enhancing its flexibility in low-voltage applications.
  • Wide Supply Range: It supports a wide supply voltage range from 4.5 V to 30 V, making it suitable for diverse applications and simplifying power supply design.
  • Compact Package: Housed in a compact SOT-23 package, the ADR5041BKSZ-R2 saves valuable board space and is ideal for space-constrained applications.

Applications

The ADR5041BKSZ-R2 is versatile and can be used in a variety of settings, including:

  • Precision data systems
  • High-resolution ADCs and digital-to-analog converters (DACs)
  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics

With its precision and stability, the ADR5041BKSZ-R2 from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the accuracy and consistency of their electronic systems. Its robust design and flexible operation make it a reliable component for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2535 $50.1400
100+ $1.0286 $102.8600
155+ $0.9964 $154.4420
210+ $0.9643 $202.5030
270+ $0.9321 $251.6670
360+ $0.8357 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,060 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess