The ADR5045BRTZ is a high-precision voltage reference from Analog Devices Inc., designed to maintain accurate voltage regulation across a wide range of applications. This component is an essential building block in precision data conversion systems, providing a stable reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuitry.
Key Features
- High Accuracy: The ADR5045BRTZ offers a top-notch initial accuracy, ensuring precise voltage reference for critical applications.
- Low Temperature Coefficient: Its excellent temperature stability minimizes voltage variation over a range of operating temperatures, making it reliable for use in environments with fluctuating conditions.
- Wide Operating Range: This voltage reference supports a broad range of input voltages, catering to diverse power requirements and making it versatile for various electronic systems.
- Low Noise: It exhibits low output noise, which is crucial for maintaining signal integrity in high-performance circuit designs.
- Long-Term Stability: The device is characterized by its long-term stability, ensuring consistent performance over the lifespan of the product.
- Compact Package: The ADR5045BRTZ comes in a small-sized package, making it suitable for space-constrained applications without compromising on performance.
Applications
The versatility of the ADR5045BRTZ allows it to be integrated into a wide array of electronic systems. Common applications include:
- Precision data systems
- High-resolution ADCs and DACs
- Industrial control systems
- Medical and scientific instrumentation
- Automotive electronics
- Battery-powered devices
Product Specifications
Parameter
Value
Initial Accuracy
±0.1%
Temperature Coefficient
10 ppm/°C (max)
Operating Voltage Range
4 V to 18 V
Output Noise
1.5 µVp-p/V (max)
Package
3-Pin SOT-23
The ADR5045BRTZ is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and reliability of electronic systems across various industries.