EN
  • EN
  • DE

ADR510ARTZ-REEL7

Part No ADR510ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1V 10mA 3-Pin SOT-23 T/R / IC VREF SHUNT 1V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1V
Output Current 10mA
Tolerance ±0.35%
Temperature Coefficient 85ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 009217-ADR510ARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADR510
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR510ARTZ-REEL7 CAD Model

Description

Product Overview: ADR510ARTZ-REEL7

The ADR510ARTZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., renowned for its stability and accuracy in various applications. This product is an essential building block in precision measurement systems, providing a stable reference voltage that ensures the accuracy and consistency of the system's output.

Key Features

  • Output Voltage: The ADR510ARTZ-REEL7 provides a fixed output voltage of 1.0V, which is ideal for many analog circuits that require a precise reference voltage.
  • High Accuracy: With an initial accuracy of ±0.2%, this voltage reference ensures high precision in the performance of the application it is used in.
  • Low Temperature Coefficient: The device has a low temperature coefficient (tempco) of 30 ppm/°C (typical), which means the output voltage remains stable across a wide temperature range, minimizing drift and variability in sensitive applications.
  • Low Noise: It exhibits low noise performance, making it suitable for high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), where noise can significantly affect the accuracy of the conversion process.
  • Wide Operating Range: The ADR510ARTZ-REEL7 operates over a broad supply voltage range from 4V to 18V, providing flexibility in various supply conditions.
  • Small Package Size: Supplied in a small SOT-23 package, it is ideal for space-constrained applications.
  • Supply Current: The device features a low quiescent current of 800 µA (maximum), which is beneficial for power-sensitive applications.

Applications

The ADR510ARTZ-REEL7 is used in a variety of applications that require a stable and precise reference voltage. These include:

  • Precision data acquisition systems
  • Portable instrumentation
  • ADCs and DACs
  • Battery-powered devices
  • Industrial control systems

Packaging and Availability

The ADR510ARTZ-REEL7 comes in a tape and reel packaging format, denoted by the 'REEL7' suffix, which facilitates automated assembly processes, making it suitable for high-volume production. The product is available for purchase from Analog Devices Inc. and its authorized distributors, ensuring reliable sourcing for both prototyping and mass production needs.

With its combination of high accuracy, low temperature coefficient, and low noise, the ADR510ARTZ-REEL7 is a reliable choice for designers looking to enhance the performance of their precision electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0542 $51.9214
40+ $2.5060 $100.2400
62+ $2.4277 $150.5174
86+ $2.3494 $202.0484
111+ $2.2711 $252.0921
148+ $2.0362 $301.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,040 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess