EN
  • EN
  • DE

ADR512WARTZ-R7

Part No ADR512WARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.67% SOT23-3 / Shunt Voltage Reference IC Fixed 1.2V V ±0.67% 10 mA SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.2V
Current - Output 10 mA
Tolerance ±0.67%
Temperature Coefficient 60ppm/°C
Noise - 0.1Hz to 10Hz 4µVp-p
Current - Cathode 100 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ADR512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADR512WARTZ-R7CT,-2735-ADR512WARTZ-R7CT,ADR512WARTZ-R7TR,ADR512WARTZ-R7TR-ND,ADR512WARTZ-R7-ND,2156-ADR512WARTZ-R7,ANAANAADR512WARTZ-R7,-2735-ADR512WARTZ-R7DKR,ADR512WARTZ-R7DKR
Standard Package 3,000
Win Source Part Number 1001358-ADR512WARTZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR512WARTZ-R7 CAD Model

Description

The ADR512WARTZ-R7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is designed to offer a stable and accurate reference voltage for various applications in data conversion, precision measurement, and power supply management.

Key Features

  • Reference Voltage: The ADR512 provides a precise 5V output, which is vital for ensuring the accuracy and consistency of analog-to-digital conversions.
  • Low Temperature Coefficient: With an impressive temperature coefficient, this device maintains a stable output voltage over a wide temperature range, making it ideal for demanding environments.
  • High Output Current: It can source or sink up to 10mA of output current, providing sufficient drive capability for most applications.
  • Low Dropout Voltage: The ADR512 operates with a minimal voltage difference between its input and output, enhancing its efficiency in systems with tight power budgets.
  • Wide Operating Range: It is designed to function over a broad input voltage range, ensuring versatility across different power supply configurations.
  • Package: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The ADR512WARTZ-R7 is a versatile component that can be used in a variety of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Portable and battery-powered devices
  • Industrial process control systems
  • Precision amplifiers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADR512WARTZ-R7 is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in your applications.

Ordering Information

The ADR512WARTZ-R7 is available in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and product information, please refer to the Analog Devices Inc. official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6604 $50.9436
22+ $4.6445 $102.1790
34+ $4.4993 $152.9762
46+ $4.3542 $200.2932
60+ $4.2091 $252.5460
80+ $3.7736 $301.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess