EN
  • EN
  • DE

ADR525ARTZ-R2

Part No ADR525ARTZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.4%
Temperature Coefficient 70ppm/°C
Noise - 0.1Hz to 10Hz 18μVp-p
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 009220-ADR525ARTZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR525ARTZ-R2 CAD Model

Description

Analog Devices ADR525ARTZ-R2 Voltage Reference IC

The ADR525ARTZ-R2 from Analog Devices Inc. is a precision micropower, low dropout voltage reference in a small outline surface-mount package. It is part of Analog Devices' ADR52x series, designed to provide a stable and accurate reference voltage for high-performance analog-to-digital and digital-to-analog converters, portable instrumentation, and other precision circuitry.

This voltage reference IC features a series topology with a typical output voltage of 2.5 volts, which is a common reference voltage for many analog circuits. The ADR525ARTZ-R2 offers an impressive initial accuracy of ±0.1% and a low temperature coefficient of 8 ppm/°C (max) over the industrial temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

One of the key advantages of the ADR525ARTZ-R2 is its low operating current, typically 500 µA, which makes it ideal for battery-powered applications where power efficiency is critical. Additionally, it has a low dropout voltage, allowing it to maintain accurate output even when the supply voltage is very close to the output voltage, thus providing more flexibility in power supply design.

The ADR525ARTZ-R2 comes in a compact SOT-23 package, making it suitable for space-constrained applications. It also features a trimmable output, allowing for fine-tuning of the voltage reference to meet specific application requirements. The device is specified for operation from 2.7 V to 5.5 V, which covers the supply voltages of most portable and battery-powered devices.

For applications requiring high accuracy, low power consumption, and small form factor, the ADR525ARTZ-R2 is an excellent choice. It provides a stable voltage reference that can be relied upon for critical measurement and control systems, ensuring the high performance and precision that Analog Devices Inc. is known for.

Whether it's for data acquisition systems, medical devices, or any other precision electronics, the ADR525ARTZ-R2 offers a combination of features that make it a versatile and essential component in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0510 $60.7650
35+ $3.3239 $116.3365
54+ $3.2199 $173.8746
75+ $3.1161 $233.7075
96+ $3.0122 $289.1712
129+ $2.7006 $348.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess