EN
  • EN
  • DE

ADR550ART-R2

Part No ADR550ART-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision Shunt Mode Voltage References | IC VREF SHUNT 5V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.4%
Temperature Coefficient 70ppm/°C
Noise - 0.1Hz to 10Hz 38μVp-p
Current - Cathode 50μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number ADR550
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141570-ADR550ART-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR550ART-R2 CAD Model

Description

The ADR550ART-R2 is a precision voltage reference from Analog Devices Inc., renowned for its high accuracy and stability. This voltage reference is part of the ADR550 series, which is designed to offer a reliable solution for precision data conversion and regulation in a wide range of applications, including industrial and medical instrumentation, precision chargers, and battery-powered devices.

Key Features

  • Output Voltage: The ADR550ART-R2 provides a fixed output voltage of 5.0 V, which is ideal for systems that require a stable reference voltage.
  • High Accuracy: It features an initial accuracy of ±0.1%, ensuring precise voltage regulation for sensitive electronics.
  • Low Temperature Coefficient: With a temperature coefficient of just 8 ppm/°C, the device offers excellent thermal stability, making it suitable for applications with varying environmental conditions.
  • Low Noise: The ADR550ART-R2 boasts a low noise performance of 1.5 µVp-p/V, which is critical for high-performance analog circuits.
  • Wide Operating Range: The device operates over a wide supply voltage range from 4.1 V to 18 V, accommodating various system voltages and ensuring versatility across different applications.
  • Long-Term Stability: It exhibits excellent long-term stability, a crucial attribute for systems that require a consistent performance over time.
  • Small Package: The ADR550ART-R2 comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The ADR550ART-R2 is versatile and can be used in various applications that require a high degree of voltage precision and stability, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Medical instrumentation
  • Portable and battery-powered equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADR550ART-R2 voltage reference is built to meet rigorous standards, ensuring reliability and performance consistency for the most demanding of applications. With its robust design, it is engineered to perform in challenging environments, maintaining its precision over a long operational lifespan.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5572 $54.5020
80+ $1.2778 $102.2240
125+ $1.2378 $154.7250
170+ $1.1979 $203.6430
220+ $1.1580 $254.7600
290+ $1.0382 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,328 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess