EN
  • EN
  • DE

ADRF5025BCCZN

Part No ADRF5025BCCZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 40GHZ 12LGA  /  RF Switch IC General Purpose SPDT 50Ohm 12-LGA (2.25x2.25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Strip
RF Type General Purpose
Topology Reflective
Circuit SPDT
Frequency Range 9kHz ~ 44GHz
Isolation 35dB
Insertion Loss 1.6dB
Test Frequency 44GHz
P1dB 27.5dBm
IIP3 50dBm
Impedance 50Ohm
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 12-VFLGA
Supplier Device Package 12-LGA (2.25x2.25)
Base Product Number ADRF5025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADRF5025BCCZN-ND,-2735-ADRF5025BCCZN,505-ADRF5025BCCZN
Standard Package 1
Win Source Part Number 1232159-ADRF5025BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5025BCCZN CAD Model

Description

Analog Devices Inc. ADRF5025BCCZN Product Overview

The ADRF5025BCCZN from Analog Devices Inc. is a state-of-the-art, silicon-based, single-pole double-throw (SPDT) switch designed for use in RF and microwave applications. This high-performance component is a testament to Analog Devices' commitment to providing innovative solutions for signal processing challenges across a wide range of frequencies.

Key Features

  • Frequency Range: The ADRF5025BCCZN operates over a broad frequency range from 9 kHz to 44 GHz, making it suitable for a variety of RF applications, including those in the microwave spectrum.
  • Insertion Loss: It boasts a low insertion loss, typically 1.7 dB at 30 GHz, ensuring minimal signal attenuation for maintaining signal integrity.
  • Isolation: With high isolation performance, typically 35 dB at 30 GHz, this switch provides excellent signal separation, which is critical in many RF systems.
  • Input Power Handling: The device can handle a maximum input power of +33 dBm, making it robust enough for high-power applications.
  • Control Voltage: It features a single positive control voltage ranging from 0 to +5 V, simplifying the control interface and power supply requirements.
  • Package: The ADRF5025BCCZN is housed in a compact, 4 mm x 4 mm, 24-lead LFCSP package, which is suitable for space-constrained applications.
  • Non-Reflective Design: The switch's non-reflective design is advantageous in applications where RF signal reflection can degrade performance.

Applications

The versatility of the ADRF5025BCCZN makes it an ideal choice for a wide range of applications, including:

  • Test and measurement equipment
  • Wireless infrastructure
  • Military and space
  • Satellite communications systems
  • RF front-end modules

The ADRF5025BCCZN reflects Analog Devices' dedication to delivering high-quality RF components that push the boundaries of performance and integration. Whether for commercial or high-reliability applications, this SPDT switch provides designers with a solution that combines efficiency, reliability, and cutting-edge technology.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH 8GHZ 16QFN / RF Switch IC VSAT 8 GHz 50Ohm 16-QFN (3x3)
Lowest to $31.2813
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Lowest to $54.4311
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $814.9254
Microchip Technology
IC RF SWITCH SPDT 20GHZ DIE
Need more? Email Us
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.2963 $115.2963
2+ $111.5771 $223.1542
3+ $107.8578 $323.5734
4+ $96.7001 $386.8004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess